Zaber Technologies, Inc. Motorized, lead-screw driven, covered linear stage, 750 mm travel, integrated motor encoder, medium resolution, medium speed LRT0750BL-E08CT3A

Description
Zaber's LRT-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. For Z-axis systems, an optional power-off brake is available to protect against backdriving. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-EC. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity Ball screw and lead screw configurations Includes stainless steel dust covers High moment stiffness Built-in, 400 CPR, motor encoder provides slip/stall detection and recovery Optional integrated power-off brake for vertical applications Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LRT-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. For Z-axis systems, an optional power-off brake is available to protect against backdriving. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-EC. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity Ball screw and lead screw configurations Includes stainless steel dust covers High moment stiffness Built-in, 400 CPR, motor encoder provides slip/stall detection and recovery Optional integrated power-off brake for vertical applications Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, lead-screw driven, covered linear stage, 750 mm travel, integrated motor encoder, medium resolution, medium speed - LRT0750BL-E08CT3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, lead-screw driven, covered linear stage, 750 mm travel, integrated motor encoder, medium resolution, medium speed
LRT0750BL-E08CT3A
Motorized, lead-screw driven, covered linear stage, 750 mm travel, integrated motor encoder, medium resolution, medium speed LRT0750BL-E08CT3A
Zaber's LRT-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. For Z-axis systems, an optional power-off brake is available to protect against backdriving. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-EC. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity Ball screw and lead screw configurations Includes stainless steel dust covers High moment stiffness Built-in, 400 CPR, motor encoder provides slip/stall detection and recovery Optional integrated power-off brake for vertical applications Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LRT-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. These stages can bolt together to make XY and XYZ systems. For Z-axis systems, an optional power-off brake is available to protect against backdriving. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected.

The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-EC.

  • 100, 250, 500, 750, 1000, 1500 mm travel
  • Up to 700 mm/s speed and up to 1200 N thrust
  • 300 kg load capacity
  • Ball screw and lead screw configurations
  • Includes stainless steel dust covers
  • High moment stiffness
  • Built-in, 400 CPR, motor encoder provides slip/stall detection and recovery
  • Optional integrated power-off brake for vertical applications
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRT0750BL-E08CT3A
Product Name Motorized, lead-screw driven, covered linear stage, 750 mm travel, integrated motor encoder, medium resolution, medium speed
Stroke or X-Axis Travel 29.53 inch (750 mm)
Rated Speed 6.89 in/sec (10.5 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 3203MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KE Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details