Zaber Technologies, Inc. Motorized, lead-screw driven, covered linear stage, 100 mm travel, integrated linear encoder, coarse resolution, high speed LRT0100DL-AE53CT10A

Description
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll, yaw and runout and long lifetime. Flexible dust covers keep out moderate debris. An optional power-off brake is available to enable vertical applications with backdrivable screws. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with third party 2-phase stepper motor controllers through the panel mount DB26 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-AEC. 100, 250, 500, 750, 1000, 1500 mm travel 20 µm full travel accuracy 300 kg load capacity Includes stainless steel dust covers Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Optional integrated power-off brake for vertical applications Designed for use with an X-MCC Series controller for coordinated motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll, yaw and runout and long lifetime. Flexible dust covers keep out moderate debris. An optional power-off brake is available to enable vertical applications with backdrivable screws. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with third party 2-phase stepper motor controllers through the panel mount DB26 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-AEC. 100, 250, 500, 750, 1000, 1500 mm travel 20 µm full travel accuracy 300 kg load capacity Includes stainless steel dust covers Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Optional integrated power-off brake for vertical applications Designed for use with an X-MCC Series controller for coordinated motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, lead-screw driven, covered linear stage, 100 mm travel, integrated linear encoder, coarse resolution, high speed - LRT0100DL-AE53CT10A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, lead-screw driven, covered linear stage, 100 mm travel, integrated linear encoder, coarse resolution, high speed
LRT0100DL-AE53CT10A
Motorized, lead-screw driven, covered linear stage, 100 mm travel, integrated linear encoder, coarse resolution, high speed LRT0100DL-AE53CT10A
Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll, yaw and runout and long lifetime. Flexible dust covers keep out moderate debris. An optional power-off brake is available to enable vertical applications with backdrivable screws. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with third party 2-phase stepper motor controllers through the panel mount DB26 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-AEC. 100, 250, 500, 750, 1000, 1500 mm travel 20 µm full travel accuracy 300 kg load capacity Includes stainless steel dust covers Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Optional integrated power-off brake for vertical applications Designed for use with an X-MCC Series controller for coordinated motion With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LRT-AEC Series are computer-controlled, motorized linear stages designed for positioning high loads to within 20 µm accuracy. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. They have low pitch, roll, yaw and runout and long lifetime. Flexible dust covers keep out moderate debris. An optional power-off brake is available to enable vertical applications with backdrivable screws.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with third party 2-phase stepper motor controllers through the panel mount DB26 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRT-AEC.

  • 100, 250, 500, 750, 1000, 1500 mm travel
  • 20 µm full travel accuracy
  • 300 kg load capacity
  • Includes stainless steel dust covers
  • Ball screw and lead screw configurations
  • Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction
  • Optional integrated power-off brake for vertical applications
  • Designed for use with an X-MCC Series controller for coordinated motion
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 7-10 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRT0100DL-AE53CT10A
Product Name Motorized, lead-screw driven, covered linear stage, 100 mm travel, integrated linear encoder, coarse resolution, high speed
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 27.56 in/sec (42 m/min)
Device Type Ball Slide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Linear Stage, Compact, Ball Bearing, 0.25 in. Travel, 6 lb. Load, 8-32 - 450A - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2500 inch (6.35 mm)
View Details
High Speed Linear Motor Stage/Actuator - V-855 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0157 to 0.0315 inch (0.4000 to 0.8000 mm)
Positioning Accuracy -0.0300 to 0.0400 inch/inch (-0.0300 to 0.0400 mm/mm)
View Details