Zaber Technologies, Inc. Motorized, lead-screw driven, linear stage, 450 mm travel, integrated motor encoder, coarse resolution, high speed, inline drive LRQ450DL-E01T3A

Description
Zaber's LRQ-E Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. At only 36 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-E. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 500 N thrust 100 kg load capacity Inline and parallel drive configurations Encoder position feedback with slip/stall detection and automatic recovery Ball screw and lead screw configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LRQ-E Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. At only 36 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-E. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 500 N thrust 100 kg load capacity Inline and parallel drive configurations Encoder position feedback with slip/stall detection and automatic recovery Ball screw and lead screw configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, lead-screw driven, linear stage, 450 mm travel, integrated motor encoder, coarse resolution, high speed, inline drive - LRQ450DL-E01T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, lead-screw driven, linear stage, 450 mm travel, integrated motor encoder, coarse resolution, high speed, inline drive
LRQ450DL-E01T3A
Motorized, lead-screw driven, linear stage, 450 mm travel, integrated motor encoder, coarse resolution, high speed, inline drive LRQ450DL-E01T3A
Zaber's LRQ-E Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. At only 36 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-E. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 500 N thrust 100 kg load capacity Inline and parallel drive configurations Encoder position feedback with slip/stall detection and automatic recovery Ball screw and lead screw configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LRQ-E Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. At only 36 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-E.

  • 75, 150, 300, 450, 600 mm travel
  • Up to 840 mm/s speed and up to 500 N thrust
  • 100 kg load capacity
  • Inline and parallel drive configurations
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Ball screw and lead screw configurations
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRQ450DL-E01T3A
Product Name Motorized, lead-screw driven, linear stage, 450 mm travel, integrated motor encoder, coarse resolution, high speed, inline drive
Stroke or X-Axis Travel 17.72 inch (450 mm)
Rated Speed 33.07 in/sec (50.4 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Slides - 7424028 - RS Components, Ltd.
Specs
Stroke or X-Axis Travel 0.8661 inch (22 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Side Drive Positioning Stage - 301SD-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
CHARON2 Stacked Platform - CHARON2 XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details