Zaber Technologies, Inc. Motorized, ball-screw driven, covered linear stage, 300 mm travel, integrated motor encoder, fine resolution, low speed, inline drive LRQ300HL-E01CT3A

Description
Zaber's LRQ-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. At only 48 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-EC. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 500 N thrust 100 kg load capacity Includes stainless steel dust cover Ball screw and lead screw configurations Inline and parallel drive configurations Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LRQ-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. At only 48 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-EC. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 500 N thrust 100 kg load capacity Includes stainless steel dust cover Ball screw and lead screw configurations Inline and parallel drive configurations Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, ball-screw driven, covered linear stage, 300 mm travel, integrated motor encoder, fine resolution, low speed, inline drive - LRQ300HL-E01CT3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, ball-screw driven, covered linear stage, 300 mm travel, integrated motor encoder, fine resolution, low speed, inline drive
LRQ300HL-E01CT3A
Motorized, ball-screw driven, covered linear stage, 300 mm travel, integrated motor encoder, fine resolution, low speed, inline drive LRQ300HL-E01CT3A
Zaber's LRQ-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. At only 48 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-EC. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 500 N thrust 100 kg load capacity Includes stainless steel dust cover Ball screw and lead screw configurations Inline and parallel drive configurations Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LRQ-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. At only 48 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-EC.

  • 75, 150, 300, 450, 600 mm travel
  • Up to 840 mm/s speed and up to 500 N thrust
  • 100 kg load capacity
  • Includes stainless steel dust cover
  • Ball screw and lead screw configurations
  • Inline and parallel drive configurations
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRQ300HL-E01CT3A
Product Name Motorized, ball-screw driven, covered linear stage, 300 mm travel, integrated motor encoder, fine resolution, low speed, inline drive
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 4.33 in/sec (6.6 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
CHARON2 Stacked Platform - CHARON2 XZ3TM0205 x 0000 - ETEL S.A.
Specs
Axis Configuration X-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Z-Axis Travel 0.0787 inch (2 mm)
View Details