Zaber Technologies, Inc. Motorized, lead-screw driven, linear stage, 300 mm travel, integrated linear encoder, medium resolution, medium speed, parallel drive LRQ300BP-DE51T10A

Description
Zaber's LRQ-DE Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. At only 36 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 270 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB26 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-DE. 75, 150, 300, 450, 600 mm travel Up to 10 µm accuracy over 600 mm travel Up to 270 mm/s speed and up to 500 N thrust 100 kg load capacity Inline and parallel drive configurations Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's LRQ-DE Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. At only 36 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 270 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB26 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-DE. 75, 150, 300, 450, 600 mm travel Up to 10 µm accuracy over 600 mm travel Up to 270 mm/s speed and up to 500 N thrust 100 kg load capacity Inline and parallel drive configurations Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The LRQ300BP-DE51T10A is a 300 mm travel, motorized linear stage with a medium pitch lead screw and parallel drive configuration, featuring an integrated linear quadrature encoder with 50 nm resolution. It has a maximum centered load capacity of 1000 N, repeatability under 2 µm, and a maximum speed of 270 mm/s. The stage mounts via M6 and M3 threaded holes, operates at 0 to 50 °C, and is CE compliant. It uses a 2-phase stepper motor with 2300 mA/phase rated current and connects via a D-sub 26 panel mount connector with AutoDetect functionality. Back-driving force is 123 ± 30% N. The stage is 36 mm high and designed for use with Zaber MCC controllers or any 2-phase stepper motor controller.

Datasheet Summary
Powered by GS/AI

The LRQ300BP-DE51T10A is a 300 mm travel, motorized linear stage with a medium pitch lead screw and parallel drive configuration, featuring an integrated linear quadrature encoder with 50 nm resolution. It has a maximum centered load capacity of 1000 N, repeatability under 2 µm, and a maximum speed of 270 mm/s. The stage mounts via M6 and M3 threaded holes, operates at 0 to 50 °C, and is CE compliant. It uses a 2-phase stepper motor with 2300 mA/phase rated current and connects via a D-sub 26 panel mount connector with AutoDetect functionality. Back-driving force is 123 ± 30% N. The stage is 36 mm high and designed for use with Zaber MCC controllers or any 2-phase stepper motor controller.

Suppliers

Company
Product
Description
Supplier Links
Motorized, lead-screw driven, linear stage, 300 mm travel, integrated linear encoder, medium resolution, medium speed, parallel drive - LRQ300BP-DE51T10A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, lead-screw driven, linear stage, 300 mm travel, integrated linear encoder, medium resolution, medium speed, parallel drive
LRQ300BP-DE51T10A
Motorized, lead-screw driven, linear stage, 300 mm travel, integrated linear encoder, medium resolution, medium speed, parallel drive LRQ300BP-DE51T10A
Zaber's LRQ-DE Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. At only 36 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 270 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB26 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-DE. 75, 150, 300, 450, 600 mm travel Up to 10 µm accuracy over 600 mm travel Up to 270 mm/s speed and up to 500 N thrust 100 kg load capacity Inline and parallel drive configurations Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LRQ-DE Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. An integrated linear encoder combined with stage calibration provides high accuracy positioning over the full travel of the device. At only 36 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 270 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB26 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-DE.

  • 75, 150, 300, 450, 600 mm travel
  • Up to 10 µm accuracy over 600 mm travel
  • Up to 270 mm/s speed and up to 500 N thrust
  • 100 kg load capacity
  • Inline and parallel drive configurations
  • Ball screw and lead screw configurations
  • Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRQ300BP-DE51T10A
Product Name Motorized, lead-screw driven, linear stage, 300 mm travel, integrated linear encoder, medium resolution, medium speed, parallel drive
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 10.63 in/sec (16.2 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

XZ Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum - 9066-XZ-V - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Ball Slide Positioning Stage - 451MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGST-25-40-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
PIglide VC Series Voice Coil Driven Air Bearing Positioner - A-131 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Positioning Accuracy -2.00E-4 to 2.00E-4 inch/inch (-2.00E-4 to 2.00E-4 mm/mm)
View Details