Zaber Technologies, Inc. High vacuum, motorized linear stage, 300 mm travel, fine resolution, low speed LRQ300AL-V2T4

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LRQ-V2 Series devices are high-vacuum, computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The LRQ-V2's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the LRQ-V2 Series is designed to be very easy to set up and operate. These stages can bolt together into an XY system. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr 75, 150, 300, 450, 600 mm travel Up to 205 mm/s speed and up to 100 N thrust 100 kg load capacity Only 7 feedthrough wires required to control these units Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LRQ-V2 Series devices are high-vacuum, computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The LRQ-V2's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the LRQ-V2 Series is designed to be very easy to set up and operate. These stages can bolt together into an XY system. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr 75, 150, 300, 450, 600 mm travel Up to 205 mm/s speed and up to 100 N thrust 100 kg load capacity Only 7 feedthrough wires required to control these units Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High vacuum, motorized linear stage, 300 mm travel, fine resolution, low speed - LRQ300AL-V2T4 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
High vacuum, motorized linear stage, 300 mm travel, fine resolution, low speed
LRQ300AL-V2T4
High vacuum, motorized linear stage, 300 mm travel, fine resolution, low speed LRQ300AL-V2T4
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LRQ-V2 Series devices are high-vacuum, computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The LRQ-V2's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the LRQ-V2 Series is designed to be very easy to set up and operate. These stages can bolt together into an XY system. These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr 75, 150, 300, 450, 600 mm travel Up to 205 mm/s speed and up to 100 N thrust 100 kg load capacity Only 7 feedthrough wires required to control these units Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's LRQ-V2 Series devices are high-vacuum, computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size

At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The LRQ-V2's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the LRQ-V2 Series is designed to be very easy to set up and operate. These stages can bolt together into an XY system.

These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box.

  • Vacuum compatible to 10-6 Torr
  • 75, 150, 300, 450, 600 mm travel
  • Up to 205 mm/s speed and up to 100 N thrust
  • 100 kg load capacity
  • Only 7 feedthrough wires required to control these units
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller

Lead Times:
Min: 7-10 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRQ300AL-V2T4
Product Name High vacuum, motorized linear stage, 300 mm travel, fine resolution, low speed
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 1.38 in/sec (2.1 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XY Linear Stage, Triple Divide, 12.7 mm, Y Pico, X Micro, M4, M6 - 9065-XY-NP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
LISA Linear Actuator & Stage - P-753 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.72E-4 to 0.0015 inch (0.0120 to 0.0380 mm)
Carriage Load 0.4496 to 2.25 lbs (0.2039 to 1.02 kg)
View Details