The LRQ150HL-DE51T10A is a motorized linear stage with a travel distance of 150 mm, designed for precision applications. It features an integrated linear encoder with a resolution of 50 nm, enabling high accuracy positioning with a repeatability of less than 2 µm. The stage can achieve speeds up to 270 mm/s and has a maximum load capacity of 100 kg. It is equipped with a ball-screw drive mechanism and is available in an inline configuration. The device is compatible with Zaber's X-MCC Series stepper motor controllers, which utilize an AutoDetect feature for easy setup. The operating temperature range is from 0 to 50 °C, and the product is CE compliant. This stage is suitable for applications requiring fine resolution and low-speed operation.
Zaber's LRQ-DE Series products are computer-controlled,
The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB26 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-DE.
Lead Times:
Min: 4-7 Days
Max: 4-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LRQ150HL-DE51T10A |
| Product Name | Motorized, ball-screw driven, linear stage, 150 mm travel, integrated linear encoder, fine resolution, low speed, inline drive |
| Stroke or X-Axis Travel | 5.91 inch (150 mm) |
| Rated Speed | 4.33 in/sec (6.6 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |