The LRQ150BL-V1T4 is a low-vacuum, motorized linear stage with 150 mm travel, designed for use in vacuum environments compatible with 10⁻³ Torr. It features a medium pitch lead screw, a maximum speed of 205 mm/s, and a peak thrust of 60 N. The stage has a maximum centered load capacity of 1000 N, a height of 36 mm, and uses a recirculating ball linear guide with a precision lead screw drive. It is equipped with a magnetic home sensor and a 2-phase stepper motor with 200 steps per revolution. The unit includes a D-sub 15 connector and is CE compliant, operating within a temperature range of 0 to 50 °C. Unidirectional backlash is less than 35 µm, with positioning accuracy of 25 µm and repeatability below 2.5 µm.
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".
Zaber's LRQ-V1 Series devices are low-vacuum, computer-controlled,
At only 36 mm high, these vacuum stages are excellent for applications where a low profile is required. The LRQ-V1's innovative design allows speeds up to 205 mm/s and loads up to 100 kg. Like all of Zaber's products, the LRQ-V1 Series is designed to be very easy to set up and operate. These stages can bolt together into an XY system.
These stages are wired with a male D-sub 15 connector for plug-and-play use with our X-MCC Series stepper motor controllers. Simply cut the connector off for flying leads in vacuum and match the wire connections outside of the vacuum for an easy connection. Our handy kits include free software, and all of the accessories that you will need to get the stage running right out of the box.
Lead Times:
Min: 4-7 Days
Max: 4-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LRQ150BL-V1T4 |
| Product Name | Low vacuum, motorized linear stage, 150 mm travel, medium resolution, medium speed |
| Stroke or X-Axis Travel | 5.91 inch (150 mm) |
| Rated Speed | 8.07 in/sec (12.3 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |