The LRQ075DL-E01T3A is a motorized, lead-screw driven linear stage with a travel distance of 75 mm. It features an integrated motor encoder that provides position feedback and supports slip/stall detection with automatic recovery. This model operates at a coarse resolution of 1.984375 µm and is capable of achieving speeds up to 840 mm/s. The stage has a maximum load capacity of 100 kg and can handle thrusts up to 500 N. It is designed for inline drive configurations and is compatible with Zaber's X-MCC Series stepper motor controllers, as well as any 2-phase stepper motor controller via a DB15 connector. The operating temperature range is from 0 to 50 °C, and the device is CE compliant.
Zaber's LRQ-E Series products are computer-controlled,
The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-E.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LRQ075DL-E01T3A |
| Product Name | Motorized, lead-screw driven, linear stage, 75 mm travel, integrated motor encoder, coarse resolution, high speed, inline drive |
| Stroke or X-Axis Travel | 2.95 inch (75 mm) |
| Rated Speed | 33.07 in/sec (50.4 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |