Zaber Technologies, Inc. Motorized linear stage, 50 mm travel, integrated motor encoder, medium resolution LRM050B-E03T3A

Description
Zaber's LRM-E series products are motorized linear stages with built-in motor encoders. The LRM-E's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes the LRM-E ideal for multi-axis configurations or applications where excellent stability under moment loads is required. The stages are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRM-E. 25, 50, 100, 150, 200 mm travel Up to 8 µm accuracy and 50 nm resolution 50 kg load capacity Hardened steel construction and integrated recirculating ball bearing guide provide exceptional stiffness and thermal stability Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's LRM-E series products are motorized linear stages with built-in motor encoders. The LRM-E's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes the LRM-E ideal for multi-axis configurations or applications where excellent stability under moment loads is required. The stages are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRM-E. 25, 50, 100, 150, 200 mm travel Up to 8 µm accuracy and 50 nm resolution 50 kg load capacity Hardened steel construction and integrated recirculating ball bearing guide provide exceptional stiffness and thermal stability Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The LRM050B-E03T3A is a motorized linear stage with 50 mm travel, integrated rotary quadrature encoder with 200 CPR, and a medium-pitch lead screw. It features hardened steel construction and a recirculating ball bearing guide for high stiffness and thermal stability, with a maximum centered load of 500 N and maximum moments of 6 N·m in pitch and yaw, and 15 N·m in roll. Repeatability is less than 4 µm, and positioning accuracy is 15 µm. The stage uses a NEMA 08 two-phase stepper motor with 600 mA/phase rated current and connects via a D-sub 15 panel mount connector with AutoDetect capability. It operates at 0 to 50 °C and is CE compliant. Weight is 0.81 kg.

Datasheet Summary
Powered by GS/AI

The LRM050B-E03T3A is a motorized linear stage with 50 mm travel, integrated rotary quadrature encoder with 200 CPR, and a medium-pitch lead screw. It features hardened steel construction and a recirculating ball bearing guide for high stiffness and thermal stability, with a maximum centered load of 500 N and maximum moments of 6 N·m in pitch and yaw, and 15 N·m in roll. Repeatability is less than 4 µm, and positioning accuracy is 15 µm. The stage uses a NEMA 08 two-phase stepper motor with 600 mA/phase rated current and connects via a D-sub 15 panel mount connector with AutoDetect capability. It operates at 0 to 50 °C and is CE compliant. Weight is 0.81 kg.

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, 50 mm travel, integrated motor encoder, medium resolution - LRM050B-E03T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, 50 mm travel, integrated motor encoder, medium resolution
LRM050B-E03T3A
Motorized linear stage, 50 mm travel, integrated motor encoder, medium resolution LRM050B-E03T3A
Zaber's LRM-E series products are motorized linear stages with built-in motor encoders. The LRM-E's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes the LRM-E ideal for multi-axis configurations or applications where excellent stability under moment loads is required. The stages are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRM-E. 25, 50, 100, 150, 200 mm travel Up to 8 µm accuracy and 50 nm resolution 50 kg load capacity Hardened steel construction and integrated recirculating ball bearing guide provide exceptional stiffness and thermal stability Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LRM-E series products are motorized linear stages with built-in motor encoders. The LRM-E's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes the LRM-E ideal for multi-axis configurations or applications where excellent stability under moment loads is required.

The stages are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRM-E.

  • 25, 50, 100, 150, 200 mm travel
  • Up to 8 µm accuracy and 50 nm resolution
  • 50 kg load capacity
  • Hardened steel construction and integrated recirculating ball bearing guide provide exceptional stiffness and thermal stability
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRM050B-E03T3A
Product Name Motorized linear stage, 50 mm travel, integrated motor encoder, medium resolution
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 3.94 in/sec (6 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating ball bearing
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35S+406L - THK America, Inc.
Specs
Stroke or X-Axis Travel 12.01 inch (305 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Side Drive Positioning Stage - 450SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
VULCANO2 Stacked Platform - VULCANO2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details