Zaber Technologies, Inc. Motorized linear stage, 25 mm travel, integrated motor encoder, medium resolution LRM025B-E03T3A

Description
Zaber's LRM-E series products are motorized linear stages with built-in motor encoders. The LRM-E's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes the LRM-E ideal for multi-axis configurations or applications where excellent stability under moment loads is required. The stages are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRM-E. 25, 50, 100, 150, 200 mm travel Up to 8 µm accuracy and 50 nm resolution 50 kg load capacity Hardened steel construction and integrated recirculating ball bearing guide provide exceptional stiffness and thermal stability Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LRM-E series products are motorized linear stages with built-in motor encoders. The LRM-E's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes the LRM-E ideal for multi-axis configurations or applications where excellent stability under moment loads is required. The stages are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRM-E. 25, 50, 100, 150, 200 mm travel Up to 8 µm accuracy and 50 nm resolution 50 kg load capacity Hardened steel construction and integrated recirculating ball bearing guide provide exceptional stiffness and thermal stability Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, 25 mm travel, integrated motor encoder, medium resolution - LRM025B-E03T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, 25 mm travel, integrated motor encoder, medium resolution
LRM025B-E03T3A
Motorized linear stage, 25 mm travel, integrated motor encoder, medium resolution LRM025B-E03T3A
Zaber's LRM-E series products are motorized linear stages with built-in motor encoders. The LRM-E's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes the LRM-E ideal for multi-axis configurations or applications where excellent stability under moment loads is required. The stages are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRM-E. 25, 50, 100, 150, 200 mm travel Up to 8 µm accuracy and 50 nm resolution 50 kg load capacity Hardened steel construction and integrated recirculating ball bearing guide provide exceptional stiffness and thermal stability Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LRM-E series products are motorized linear stages with built-in motor encoders. The LRM-E's hardened steel construction and recirculating ball bearing guide provide exceptional rigidity and thermal stability. High stiffness makes the LRM-E ideal for multi-axis configurations or applications where excellent stability under moment loads is required.

The stages are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable operation. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRM-E.

  • 25, 50, 100, 150, 200 mm travel
  • Up to 8 µm accuracy and 50 nm resolution
  • 50 kg load capacity
  • Hardened steel construction and integrated recirculating ball bearing guide provide exceptional stiffness and thermal stability
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRM025B-E03T3A
Product Name Motorized linear stage, 25 mm travel, integrated motor encoder, medium resolution
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 3.94 in/sec (6 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating ball bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 752P-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KM Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details