Zaber Technologies, Inc. Motorized linear stage, integrated motor encoder, 200 mm travel LHM200A-E03T3A

Description
Zaber's LHM-E Series devices are encoder-equipped motorized linear stages with a compact size and affordable price tag. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LHM-E. At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage. For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer. 25, 50, 100, 150, 200 mm travel Up to 65 mm/s speed; 25 N peak thrust 3 kg load capacity 50 N⋅cm moment load Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LHM-E Series devices are encoder-equipped motorized linear stages with a compact size and affordable price tag. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LHM-E. At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage. For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer. 25, 50, 100, 150, 200 mm travel Up to 65 mm/s speed; 25 N peak thrust 3 kg load capacity 50 N⋅cm moment load Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, integrated motor encoder, 200 mm travel - LHM200A-E03T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, integrated motor encoder, 200 mm travel
LHM200A-E03T3A
Motorized linear stage, integrated motor encoder, 200 mm travel LHM200A-E03T3A
Zaber's LHM-E Series devices are encoder-equipped motorized linear stages with a compact size and affordable price tag. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LHM-E. At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage. For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer. 25, 50, 100, 150, 200 mm travel Up to 65 mm/s speed; 25 N peak thrust 3 kg load capacity 50 N⋅cm moment load Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LHM-E Series devices are encoder-equipped motorized linear stages with a compact size and affordable price tag. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LHM-E.

At only 23 mm high, these miniature plain bearing stages are excellent for applications where a small profile is required. Carriage pre-load can be easily adjusted to compensate for wear over the lifetime of the stage.

For applications requiring more precise motion or high stiffness in multi-axis assemblies, please contact us or see our Product Overview page for the variety of stages we offer.

  • 25, 50, 100, 150, 200 mm travel
  • Up to 65 mm/s speed; 25 N peak thrust
  • 3 kg load capacity
  • 50 N⋅cm moment load
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LHM200A-E03T3A
Product Name Motorized linear stage, integrated motor encoder, 200 mm travel
Stroke or X-Axis Travel 8 inch (203 mm)
Rated Speed 2.56 in/sec (3.9 m/min)
Bearing Type Plain bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 1203MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - SDXK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 98.43 inch (2500 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details