Zaber Technologies, Inc. Linear motor stage, 1000 mm travel LDQ1000C-AE53T10A

Description
Zaber's LDQ-AE Series devices are motorized linear motor stages with high precision and speed capabilities. The built-in linear encoder allows closed-loop servo positioning. The LDQ-AE's innovative design allows speeds up to 1.5 m/s and a minimum incremental move of 25 nm. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDQ-AE. 75, 150, 300, 450, 600 and 1000 mm travel Up to 1.5 m/s speed, 35 N continuous thrust Minimum incremental move of 25 nm Integrated linear encoder provides high accuracy closed loop servo positioning Designed for use with an X-MCC Series controller for coordinated motion Capable of providing peak thrust of 95 N when paired with X-MCC With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LDQ-AE Series devices are motorized linear motor stages with high precision and speed capabilities. The built-in linear encoder allows closed-loop servo positioning. The LDQ-AE's innovative design allows speeds up to 1.5 m/s and a minimum incremental move of 25 nm. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDQ-AE. 75, 150, 300, 450, 600 and 1000 mm travel Up to 1.5 m/s speed, 35 N continuous thrust Minimum incremental move of 25 nm Integrated linear encoder provides high accuracy closed loop servo positioning Designed for use with an X-MCC Series controller for coordinated motion Capable of providing peak thrust of 95 N when paired with X-MCC With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear motor stage, 1000 mm travel - LDQ1000C-AE53T10A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Linear motor stage, 1000 mm travel
LDQ1000C-AE53T10A
Linear motor stage, 1000 mm travel LDQ1000C-AE53T10A
Zaber's LDQ-AE Series devices are motorized linear motor stages with high precision and speed capabilities. The built-in linear encoder allows closed-loop servo positioning. The LDQ-AE's innovative design allows speeds up to 1.5 m/s and a minimum incremental move of 25 nm. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDQ-AE. 75, 150, 300, 450, 600 and 1000 mm travel Up to 1.5 m/s speed, 35 N continuous thrust Minimum incremental move of 25 nm Integrated linear encoder provides high accuracy closed loop servo positioning Designed for use with an X-MCC Series controller for coordinated motion Capable of providing peak thrust of 95 N when paired with X-MCC With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LDQ-AE Series devices are motorized linear motor stages with high precision and speed capabilities. The built-in linear encoder allows closed-loop servo positioning. The LDQ-AE's innovative design allows speeds up to 1.5 m/s and a minimum incremental move of 25 nm.

The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDQ-AE.

  • 75, 150, 300, 450, 600 and 1000 mm travel
  • Up to 1.5 m/s speed, 35 N continuous thrust
  • Minimum incremental move of 25 nm
  • Integrated linear encoder provides high accuracy closed loop servo positioning
  • Designed for use with an X-MCC Series controller for coordinated motion
  • Capable of providing peak thrust of 95 N when paired with X-MCC
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Technical Article - Linear Motors: Overview and Selection Process

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LDQ1000C-AE53T10A
Product Name Linear motor stage, 1000 mm travel
Stroke or X-Axis Travel 39.37 inch (1000 mm)
Rated Speed 59.06 in/sec (90 m/min)
Device Type Ball Slide
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, 25.4 mm, Crossed Roller Bearings, X Pico, Y Micro - 9067-XY-PN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Positioner - N-565 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 to 2.05 inch (13 to 52 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
Side Drive Positioning Stage - 750SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details