Zaber Technologies, Inc. Linear motor stage, 600 mm travel LDQ0600C-AE53T10A

Description
Zaber's LDQ-AE Series devices are motorized linear motor stages with high precision and speed capabilities. The built-in linear encoder allows closed-loop servo positioning. The LDQ-AE's innovative design allows speeds up to 1.5 m/s and a minimum incremental move of 25 nm. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDQ-AE. 75, 150, 300, 450, 600 and 1000 mm travel Up to 1.5 m/s speed, 35 N continuous thrust Minimum incremental move of 25 nm Integrated linear encoder provides high accuracy closed loop servo positioning Designed for use with an X-MCC Series controller for coordinated motion Capable of providing peak thrust of 95 N when paired with X-MCC With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LDQ-AE Series devices are motorized linear motor stages with high precision and speed capabilities. The built-in linear encoder allows closed-loop servo positioning. The LDQ-AE's innovative design allows speeds up to 1.5 m/s and a minimum incremental move of 25 nm. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDQ-AE. 75, 150, 300, 450, 600 and 1000 mm travel Up to 1.5 m/s speed, 35 N continuous thrust Minimum incremental move of 25 nm Integrated linear encoder provides high accuracy closed loop servo positioning Designed for use with an X-MCC Series controller for coordinated motion Capable of providing peak thrust of 95 N when paired with X-MCC With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear motor stage, 600 mm travel - LDQ0600C-AE53T10A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Linear motor stage, 600 mm travel
LDQ0600C-AE53T10A
Linear motor stage, 600 mm travel LDQ0600C-AE53T10A
Zaber's LDQ-AE Series devices are motorized linear motor stages with high precision and speed capabilities. The built-in linear encoder allows closed-loop servo positioning. The LDQ-AE's innovative design allows speeds up to 1.5 m/s and a minimum incremental move of 25 nm. The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDQ-AE. 75, 150, 300, 450, 600 and 1000 mm travel Up to 1.5 m/s speed, 35 N continuous thrust Minimum incremental move of 25 nm Integrated linear encoder provides high accuracy closed loop servo positioning Designed for use with an X-MCC Series controller for coordinated motion Capable of providing peak thrust of 95 N when paired with X-MCC With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Technical Article - Linear Motors: Overview and Selection Process Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LDQ-AE Series devices are motorized linear motor stages with high precision and speed capabilities. The built-in linear encoder allows closed-loop servo positioning. The LDQ-AE's innovative design allows speeds up to 1.5 m/s and a minimum incremental move of 25 nm.

The stages are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LDQ-AE.

  • 75, 150, 300, 450, 600 and 1000 mm travel
  • Up to 1.5 m/s speed, 35 N continuous thrust
  • Minimum incremental move of 25 nm
  • Integrated linear encoder provides high accuracy closed loop servo positioning
  • Designed for use with an X-MCC Series controller for coordinated motion
  • Capable of providing peak thrust of 95 N when paired with X-MCC
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Technical Article - Linear Motors: Overview and Selection Process

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LDQ0600C-AE53T10A
Product Name Linear motor stage, 600 mm travel
Stroke or X-Axis Travel 23.62 inch (600 mm)
Rated Speed 59.06 in/sec (90 m/min)
Device Type Ball Slide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL56H+508L - THK America, Inc.
Specs
Stroke or X-Axis Travel 20.98 inch (533 mm)
View Details
Wide-Body Linear Stage for Heavy Loads - V-827 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.81 to 39.37 inch (300 to 1000 mm)
Carriage Load 331 lbs (150 kg)
View Details