The LC40C0350 is a cantilever axis stage designed for vertical applications in gantry systems, offering a travel length of 350 mm. It features a belt-driven mechanism that allows for speeds exceeding 2 m/s while maintaining a low moving mass due to its stationary motor design. The stage utilizes lightweight aluminum extrusion and recirculating ball bearing guides, providing high load capacity and durability. It is compatible with most 40 mm T-slot extrusion framing systems, making it versatile for various automation tasks such as pick and place and liquid handling. The maximum centered load for this model is 1000 N, with significant moment capacities in roll, pitch, and yaw, ensuring stability during operation. The operating temperature range is from 0 to 50 °C, and the product is CE compliant.
Zaber’s LC40C Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass.
Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories.
For an all-in-one package including motor and controller, see the LC40C-KM03 Series which combines an LC40C belt-driven linear guide with an X-NMS-E motor with built-in controller. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems.
Lead Times:
Min: 3-7 Days
Max: 3-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LC40C0350 |
| Product Name | T-slot extrusion cantilever axis stage, belt-driven, 350 mm travel |
| Stroke or X-Axis Travel | 13.78 inch (350 mm) |