Zaber Technologies, Inc. T-slot extrusion cantilever axis stage, belt-driven, 250 mm travel LC40C0250

Description
Zaber’s LC40C Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass. Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. For an all-in-one package including motor and controller, see the LC40C-KM03 Series which combines an LC40C belt-driven linear guide with an X-NMS-E motor with built-in controller. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems. Cantilever axis design ideal as a vertical axis on gantry systems for applications such as pick and place or liquid handling Up to 500 mm travel length, available in 50 mm increments Lightweight extrusion compatible with most 40 mm T-slot extrusion framing system hardware Recirculating ball bearing carriage for high load and lifetime Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber’s LC40C Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass. Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. For an all-in-one package including motor and controller, see the LC40C-KM03 Series which combines an LC40C belt-driven linear guide with an X-NMS-E motor with built-in controller. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems. Cantilever axis design ideal as a vertical axis on gantry systems for applications such as pick and place or liquid handling Up to 500 mm travel length, available in 50 mm increments Lightweight extrusion compatible with most 40 mm T-slot extrusion framing system hardware Recirculating ball bearing carriage for high load and lifetime Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-slot extrusion cantilever axis stage, belt-driven, 250 mm travel - LC40C0250 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
T-slot extrusion cantilever axis stage, belt-driven, 250 mm travel
LC40C0250
T-slot extrusion cantilever axis stage, belt-driven, 250 mm travel LC40C0250
Zaber’s LC40C Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass. Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. For an all-in-one package including motor and controller, see the LC40C-KM03 Series which combines an LC40C belt-driven linear guide with an X-NMS-E motor with built-in controller. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems. Cantilever axis design ideal as a vertical axis on gantry systems for applications such as pick and place or liquid handling Up to 500 mm travel length, available in 50 mm increments Lightweight extrusion compatible with most 40 mm T-slot extrusion framing system hardware Recirculating ball bearing carriage for high load and lifetime Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber’s LC40C Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass.

Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories.

For an all-in-one package including motor and controller, see the LC40C-KM03 Series which combines an LC40C belt-driven linear guide with an X-NMS-E motor with built-in controller. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems.

  • Cantilever axis design ideal as a vertical axis on gantry systems for applications such as pick and place or liquid handling
  • Up to 500 mm travel length, available in 50 mm increments
  • Lightweight extrusion compatible with most 40 mm T-slot extrusion framing system hardware
  • Recirculating ball bearing carriage for high load and lifetime

Lead Times:
Min: 3-7 Days
Max: 3-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LC40C0250
Product Name T-slot extrusion cantilever axis stage, belt-driven, 250 mm travel
Stroke or X-Axis Travel 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27S+400L - THK America, Inc.
Specs
Stroke or X-Axis Travel 11.69 inch (297 mm)
View Details
STAINLESS STEEL 38MM SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 18 inch (457 mm)
View Details
Side Drive Positioning Stage - 451SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details