Zaber Technologies, Inc. T-slot extrusion stage, dual carriage, belt-driven, 3180 mm max travel LC40B3250-N2

Description
Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. The LC40 Series of linear guides is available with a synchronous belt drive or as a passive guide rail. These guides are available in 50 mm travel increments up to 3500 mm. For an all-in-one package including motor and controller, see the LC40B-KM Series which combines an LC40B belt-driven linear guide with an X-NMS-E motor with integrated controller. LC40B-KM and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems. Up to 3500 mm travel length, available in 50 mm increments Recirculating ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. The LC40 Series of linear guides is available with a synchronous belt drive or as a passive guide rail. These guides are available in 50 mm travel increments up to 3500 mm. For an all-in-one package including motor and controller, see the LC40B-KM Series which combines an LC40B belt-driven linear guide with an X-NMS-E motor with integrated controller. LC40B-KM and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems. Up to 3500 mm travel length, available in 50 mm increments Recirculating ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-slot extrusion stage, dual carriage, belt-driven, 3180 mm max travel - LC40B3250-N2 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
T-slot extrusion stage, dual carriage, belt-driven, 3180 mm max travel
LC40B3250-N2
T-slot extrusion stage, dual carriage, belt-driven, 3180 mm max travel LC40B3250-N2
Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. The LC40 Series of linear guides is available with a synchronous belt drive or as a passive guide rail. These guides are available in 50 mm travel increments up to 3500 mm. For an all-in-one package including motor and controller, see the LC40B-KM Series which combines an LC40B belt-driven linear guide with an X-NMS-E motor with integrated controller. LC40B-KM and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems. Up to 3500 mm travel length, available in 50 mm increments Recirculating ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. The LC40 Series of linear guides is available with a synchronous belt drive or as a passive guide rail. These guides are available in 50 mm travel increments up to 3500 mm.

For an all-in-one package including motor and controller, see the LC40B-KM Series which combines an LC40B belt-driven linear guide with an X-NMS-E motor with integrated controller. LC40B-KM and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.

  • Up to 3500 mm travel length, available in 50 mm increments
  • Recirculating ball bearing carriage for high load and lifetime
  • Optional integrated belt drive
  • Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness
  • Compatible with most 40 mm T-slot extrusion framing systems and accessories

Lead Times:
Min: 3-7 Days
Max: 3-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LC40B3250-N2
Product Name T-slot extrusion stage, dual carriage, belt-driven, 3180 mm max travel
Stroke or X-Axis Travel 125 inch (3180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360930 - RS Components, Ltd.
Specs
Carriage Load 8497 lbs (3854 kg)
View Details