The LC40B2000-KM02 is a belt-driven, single-carriage motorized linear guide with 2000 mm travel, integrating an NMS23-E08P1T3A NEMA 23 stepper motor and rotary quadrature encoder. It features a recirculating ball bearing carriage, magnetic home sensor, and operates within a 0 to 50 °C temperature range. The unit is CE compliant and weighs 1.701 kg, providing a maximum centered load of 500 N, peak thrust of 90 N, and repeatability better than 20 µm. Maximum speed is 3000 mm/s, with a unidirectional accuracy of 325 µm.
Zaber's LC40B-KM02 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm.
The LC40B-KM02 Series is an all-in-one package that combines an LC40 linear guide with an NMS23-E08P1T3A motor with encoder. NMS23-BE08P1T10A is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM02 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.
Lead Times:
Min: 3-7 Days
Max: 3-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LC40B2000-KM02 |
| Product Name | T-slot extrusion stage, single carriage, belt-driven, 2000 mm travel, integrated motor encoder |
| Stroke or X-Axis Travel | 78.74 inch (2000 mm) |
| Rated Speed | 118 in/sec (180 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |