The LC40B2000-KM01B is a belt-driven, recirculating ball bearing linear stage with 2000 mm travel, integrating a NEMA 23 stepper motor, built-in controller, and rotary quadrature encoder with a power-off brake for vertical operation. It is compatible with 40 mm T-slot extrusion systems and features a single carriage. The stage has a maximum speed of 3000 mm/s, peak thrust of 90 N, and unidirectional accuracy of 1675 µm. It operates at 0 to 50 °C and is CE compliant. The carriage is designed for high load capacity and lifetime, with a home sensor included and an optional away sensor available.
Zaber's LC40B-KM01 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm.
The LC40B-KM01 Series is an all-in-one package that combines an LC40 linear guide with an X-NMS23-E08P1 motor with built-in controller. X-NMS23-BE08P1 is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM01 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.
Lead Times:
Min: 3-7 Days
Max: 3-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LC40B2000-KM01B |
| Product Name | T-slot extrusion stage, single carriage, belt-driven, 2000 mm travel, integrated controller and motor encoder |
| Stroke or X-Axis Travel | 78.74 inch (2000 mm) |
| Rated Speed | 118 in/sec (180 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |