The LC40B1050-KM01 is a motorized linear guide designed for precision applications, featuring a travel length of 1050 mm. It utilizes a belt-driven mechanism with a recirculating ball bearing carriage, ensuring high load capacity and longevity. The system includes a NEMA 23 stepper motor with an integrated controller and encoder, providing accurate motion control with a microstep size of 7.03125 µm and a repeatability of less than 20 µm. The maximum speed of the guide is 3000 mm/s, with a peak thrust of 90 N. It is compatible with most 40 mm T-slot extrusion framing systems and includes a magnetic home sensor, with an optional away sensor available. The product is suitable for vertical applications due to its integrated power-off brake. Operating temperature ranges from 0 to 50 °C, and it is CE compliant.
Zaber's LC40B-KM01 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm.
The LC40B-KM01 Series is an all-in-one package that combines an LC40 linear guide with an X-NMS23-E08P1 motor with built-in controller. X-NMS23-BE08P1 is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM01 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.
Lead Times:
Min: 3-7 Days
Max: 3-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LC40B1050-KM01 |
| Product Name | T-slot extrusion stage, single carriage, belt-driven, 1050 mm travel, integrated controller and motor encoder |
| Stroke or X-Axis Travel | 41.34 inch (1050 mm) |
| Rated Speed | 118 in/sec (180 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |