Zaber Technologies, Inc. T-slot extrusion stage, dual carriage, belt-driven, 630 mm max travel LC40B0700-N2

Description
Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. The LC40 Series of linear guides is available with a synchronous belt drive or as a passive guide rail. These guides are available in 50 mm travel increments up to 3500 mm. For an all-in-one package including motor and controller, see the LC40B-KM Series which combines an LC40B belt-driven linear guide with an X-NMS-E motor with integrated controller. LC40B-KM and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems. Up to 3500 mm travel length, available in 50 mm increments Recirculating ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. The LC40 Series of linear guides is available with a synchronous belt drive or as a passive guide rail. These guides are available in 50 mm travel increments up to 3500 mm. For an all-in-one package including motor and controller, see the LC40B-KM Series which combines an LC40B belt-driven linear guide with an X-NMS-E motor with integrated controller. LC40B-KM and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems. Up to 3500 mm travel length, available in 50 mm increments Recirculating ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The LC40B0700-N2 is a dual carriage, belt-driven linear guide from Zaber Technologies, Inc., designed for T-slot extrusion systems. It offers a maximum travel distance of 630 mm and supports a centered load capacity of up to 1000 N (224.3 lb). The guide features a recirculating ball bearing carriage, which enhances load handling and extends the product's lifespan. It is compatible with most 40 mm T-slot framing systems and accessories, making it versatile for various applications. The operating temperature range is from 0 to 50 °C, and the product is CE compliant. This model is particularly suited for applications requiring additional load capacity and stiffness due to its dual carriage design.

Datasheet Summary
Powered by GS/AI

The LC40B0700-N2 is a dual carriage, belt-driven linear guide from Zaber Technologies, Inc., designed for T-slot extrusion systems. It offers a maximum travel distance of 630 mm and supports a centered load capacity of up to 1000 N (224.3 lb). The guide features a recirculating ball bearing carriage, which enhances load handling and extends the product's lifespan. It is compatible with most 40 mm T-slot framing systems and accessories, making it versatile for various applications. The operating temperature range is from 0 to 50 °C, and the product is CE compliant. This model is particularly suited for applications requiring additional load capacity and stiffness due to its dual carriage design.

Suppliers

Company
Product
Description
Supplier Links
T-slot extrusion stage, dual carriage, belt-driven, 630 mm max travel - LC40B0700-N2 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
T-slot extrusion stage, dual carriage, belt-driven, 630 mm max travel
LC40B0700-N2
T-slot extrusion stage, dual carriage, belt-driven, 630 mm max travel LC40B0700-N2
Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. The LC40 Series of linear guides is available with a synchronous belt drive or as a passive guide rail. These guides are available in 50 mm travel increments up to 3500 mm. For an all-in-one package including motor and controller, see the LC40B-KM Series which combines an LC40B belt-driven linear guide with an X-NMS-E motor with integrated controller. LC40B-KM and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems. Up to 3500 mm travel length, available in 50 mm increments Recirculating ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. The LC40 Series of linear guides is available with a synchronous belt drive or as a passive guide rail. These guides are available in 50 mm travel increments up to 3500 mm.

For an all-in-one package including motor and controller, see the LC40B-KM Series which combines an LC40B belt-driven linear guide with an X-NMS-E motor with integrated controller. LC40B-KM and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.

  • Up to 3500 mm travel length, available in 50 mm increments
  • Recirculating ball bearing carriage for high load and lifetime
  • Optional integrated belt drive
  • Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness
  • Compatible with most 40 mm T-slot extrusion framing systems and accessories

Lead Times:
Min: 3-7 Days
Max: 3-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LC40B0700-N2
Product Name T-slot extrusion stage, dual carriage, belt-driven, 630 mm max travel
Stroke or X-Axis Travel 24.8 inch (630 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM MINI SLIDE - ARW2-16-150 - ARW2-16-150 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.88 inch (98.42 mm)
View Details
Side Drive Positioning Stage - 750SDMM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details