Zaber Technologies, Inc. Motorized, belt-driven, linear stage, integrated motor encoder, 595 mm travel BLQ0595-E01T3A

Description
Zaber's BLQ-E Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the BLQ-E. 70 to 3000 mm travel Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity Integrated recirculating ball bearing guide provides exceptional lifetime Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 5-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's BLQ-E Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the BLQ-E. 70 to 3000 mm travel Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity Integrated recirculating ball bearing guide provides exceptional lifetime Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 5-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, belt-driven, linear stage, integrated motor encoder, 595 mm travel - BLQ0595-E01T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, belt-driven, linear stage, integrated motor encoder, 595 mm travel
BLQ0595-E01T3A
Motorized, belt-driven, linear stage, integrated motor encoder, 595 mm travel BLQ0595-E01T3A
Zaber's BLQ-E Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the BLQ-E. 70 to 3000 mm travel Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity Integrated recirculating ball bearing guide provides exceptional lifetime Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 5-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's BLQ-E Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected.

The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the BLQ-E.

  • 70 to 3000 mm travel
  • Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity
  • Integrated recirculating ball bearing guide provides exceptional lifetime
  • Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 5-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number BLQ0595-E01T3A
Product Name Motorized, belt-driven, linear stage, integrated motor encoder, 595 mm travel
Stroke or X-Axis Travel 23.43 inch (595 mm)
Rated Speed 78.74 in/sec (120 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Delay Line Stage, Includes Controller, 125 mm Travel - DL125 - Newport MKS
Specs
Stroke or X-Axis Travel 4.92 inch (125 mm)
Rated Speed 11.81 in/sec (18 m/min)
Motor Type Linear Motor; Linear Motor
View Details
PIHera Piezo Linear Stage - P-620.1 - P-629.1 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
Carriage Load 2.25 lbs (1.02 kg)
View Details