Zaber Technologies, Inc. Motorized, belt-driven, covered linear stage, integrated motor encoder, 70 mm travel BLQ0070-E01CT3A

Description
Zaber's BLQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the BLQ-EC. 70 to 595 mm travel Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity Encoder position feedback with slip/stall detection and automatic recovery Includes rigid cover Integrated recirculating ball bearing guide provides exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's BLQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the BLQ-EC. 70 to 595 mm travel Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity Encoder position feedback with slip/stall detection and automatic recovery Includes rigid cover Integrated recirculating ball bearing guide provides exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, belt-driven, covered linear stage, integrated motor encoder, 70 mm travel - BLQ0070-E01CT3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, belt-driven, covered linear stage, integrated motor encoder, 70 mm travel
BLQ0070-E01CT3A
Motorized, belt-driven, covered linear stage, integrated motor encoder, 70 mm travel BLQ0070-E01CT3A
Zaber's BLQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the BLQ-EC. 70 to 595 mm travel Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity Encoder position feedback with slip/stall detection and automatic recovery Includes rigid cover Integrated recirculating ball bearing guide provides exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's BLQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. Some multi-axis configurations may require additional accessories; please contact Zaber Technical Support to ensure the correct ones are selected.

The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the BLQ-EC.

  • 70 to 595 mm travel
  • Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Includes rigid cover
  • Integrated recirculating ball bearing guide provides exceptional lifetime
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number BLQ0070-E01CT3A
Product Name Motorized, belt-driven, covered linear stage, integrated motor encoder, 70 mm travel
Stroke or X-Axis Travel 2.76 inch (70 mm)
Rated Speed 43.31 in/sec (66 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 1204P-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KM Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details