Zaber Technologies, Inc. Closed-loop motorized XY microscope stage, 305 mm x 305 mm travel ASR305B305B-E03T3A

Description
Zaber's ASR-E series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the ASR-E. Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request. 50 mm up to 305 mm travel per axis Up to 12 µm accuracy; 2 µm repeatability; 85 mm/s speed Easily adjustable non-contact hall sensor limit switches Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software Designed for use with an X-MCC2 Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's ASR-E series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the ASR-E. Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request. 50 mm up to 305 mm travel per axis Up to 12 µm accuracy; 2 µm repeatability; 85 mm/s speed Easily adjustable non-contact hall sensor limit switches Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software Designed for use with an X-MCC2 Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed-loop motorized XY microscope stage, 305 mm x 305 mm travel - ASR305B305B-E03T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Closed-loop motorized XY microscope stage, 305 mm x 305 mm travel
ASR305B305B-E03T3A
Closed-loop motorized XY microscope stage, 305 mm x 305 mm travel ASR305B305B-E03T3A
Zaber's ASR-E series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the ASR-E. Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request. 50 mm up to 305 mm travel per axis Up to 12 µm accuracy; 2 µm repeatability; 85 mm/s speed Easily adjustable non-contact hall sensor limit switches Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software Designed for use with an X-MCC2 Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's ASR-E series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the ASR-E.

Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request.

  • 50 mm up to 305 mm travel per axis
  • Up to 12 µm accuracy; 2 µm repeatability; 85 mm/s speed
  • Easily adjustable non-contact hall sensor limit switches
  • Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software
  • Designed for use with an X-MCC2 Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Microscope Stages
Product Number ASR305B305B-E03T3A
Product Name Closed-loop motorized XY microscope stage, 305 mm x 305 mm travel
Stage Type Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

PIFOC® Positioner/Scanner for Microscope Objectives - P-725.xDD - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 3.00E-4 µm (1.18E-5 mil)
View Details
Manual Microscope Stage - MicroStage-LT - Mad City Labs, Inc.
Specs
Stage Type Manual Stage
X-Travel 50 mm (1.97 inch)
Y-Travel 50 mm (1.97 inch)
View Details
Single-Axis, Microscope Objective, Piezo Nanopositioning Stage - QFOCUS QF-46 - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.1000 to 0.3000 mm (0.0039 to 0.0118 inch)
Resolution 1.50E-4 µm (5.91E-6 mil)
View Details
Linear motor XY microscope stage, integrated controller, 250 mm x 100 mm travel - X-ADR250B100B-SAE53D12 - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
Features Programmable
X-Travel 100 mm (3.94 inch)
View Details