UMW IRF100B201 is a 100V N-channel MOSFET in a TO-220 package, designed for high-current switching applications. It has a continuous drain current of 192A at 25°C and 136A at 100°C, with a maximum on-resistance of 4.2mΩ at 10V gate voltage. The device supports a pulsed drain current of 690A and has a single-pulse avalanche energy rating of 240mJ. Thermal resistance is 0.34°C/W from junction to case and 62°C/W from junction to ambient. The gate-to-source voltage is rated to ±20V, and the storage temperature ranges from -55°C to 175°C. It is lead-free, RoHS compliant, and halogen-free.
MOSFET N-CH 100V 192A TO220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4518-UMWIRF100B201-ND |
| Product Name | Single FETs, MOSFETs |