Step-down type Adjustable 40V 1.2V~37V 3A TO-263-5 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LM2596S-ADJ |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | TO-263 |
| Output Voltage Type | Adjustable / Variable |
| Output Voltage | 1.2 to 37 volts |
| Input Voltage | 40 volts |