Texas Instruments LMZ20501 1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage LMZ20501SILR

Description
1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage 8-uSiP -40 to 125
Request a Quote Datasheet
Description
1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage 8-uSiP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMZ20501 1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage - LMZ20501SILR - Texas Instruments
Dallas, TX, United States
LMZ20501 1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage
LMZ20501SILR
LMZ20501 1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage LMZ20501SILR
1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage 8-uSiP -40 to 125

1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage 8-uSiP -40 to 125

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - LMZ20501SILR - 809650-LMZ20501SILR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ20501SILR
809650-LMZ20501SILR
Power Supplies Board Mount DCDC Converters - LMZ20501SILR 809650-LMZ20501SILR
Manufacturer: Texas Instruments Win Source Part Number: 809650-LMZ20501SILR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, SCP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 2.7V Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 93% Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm) Maximum Input Voltage: 5.5V Manufacturer Package: 8-SMD Module Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 809650-LMZ20501SILR
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 2.7V
Voltage - Output 1: 0.8 ~ 3.6V
Efficiency: 93%
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 8-SMD Module
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
2.7V 5.5V 1A DC-DC Converter IC - 132-LMZ20501SILR - ERSAELECTRONICS PTE. LTD.
Singapore
2.7V 5.5V 1A DC-DC Converter IC
132-LMZ20501SILR
2.7V 5.5V 1A DC-DC Converter IC 132-LMZ20501SILR
2.7V to 5.5V, 1A High Density Nano Module 8-uSiP -40 to 125 Product overview: LMZ20501SILR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 5.5V, 1A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ20501SILR can be used for catalog matching and distributor lookup.

2.7V to 5.5V, 1A High Density Nano Module 8-uSiP -40 to 125 Product overview: LMZ20501SILR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 5.5V, 1A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ20501SILR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number LMZ20501SILR 809650-LMZ20501SILR 132-LMZ20501SILR
Product Name LMZ20501 1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage Power Supplies Board Mount DCDC Converters - LMZ20501SILR 2.7V 5.5V 1A DC-DC Converter IC
Package Type Other; uSiP Other; 8-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Isolated 1W DC-DC Converter IC - 132-DCPA10512P-U/700 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Boost DC-DC Converter IC - 85-BQ24780SRUYT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-LMR14030SDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 40 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DCH010515D Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010515DN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Dual Output,Unregulated,1W,3kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers