The FDP8440 is a 40V N-channel MOSFET in a TO-220 package, designed for high-current switching applications such as power tools, synchronous rectification, and motor drives. It has a continuous drain current rating of 100 A limited by the package at 25°C and a maximum RDS(ON) of 2.2 mΩ at VGS=10V and 2.4 mΩ at VGS=4.5V. It supports a pulsed drain current of 500 A and an avalanche energy of 1682 mJ. Thermal resistance from junction to case is 0.49°C/W, and junction-to-ambient is 62.5°C/W. Operating temperature ranges from -55°C to 175°C. The package dimensions conform to standard TO-220 footprint with lead spacing and body size as specified.
MOSFET N-CH 40V 100A TO220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4518-FDP8440-ND |
| Product Name | Single FETs, MOSFETs |