30V 2.6A 130MR@10V,2.6A 1.4W 3V@
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
30V 2.6A 130MR@10V,2.6A 1.4W 3V@ Product overview: AO3409A from UMW is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.6A, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.6A, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3409A can be used for catalog matching and distributor lookup.
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 4518-AO3409ATR-ND | 278-AO3409A | AO3409A |
| Product Name | Single FETs, MOSFETs | 30V 2.6A 10V MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 |
| PD | 1400 milliwatts | 1400 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |