YIC International Co., Limited Crystals 24.576M20PI/49US

Description
CRYSTAL 24.576MHZ 20PF DIP
Request a Quote Datasheet
Description
CRYSTAL 24.576MHZ 20PF DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3155-24.576M20PI/49US-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.576MHZ 20PF DIP

CRYSTAL 24.576MHZ 20PF DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3155-24.576M20PI/49US-ND
Product Name Crystals
Package / Form Factor Through Hole; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
Crystals - 50-ECS-120-12-33B2-JGP-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystal Units - 216285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details