The MET-2010 Precision Meteorological Thermo-Hygrometer is designed for high-accuracy ambient temperature and dew/frost point measurements, making it suitable for meteorological, climatological, and atmospheric research applications. It achieves an ambient temperature accuracy of ±0.05°C across a range of -50°C, with dew point accuracy of ±0.2°C and frost point accuracy of ±0.5°C. The system features a platinum resistance thermometer housed in a triple-shielded enclosure and utilizes a chilled mirror hygrometer for precise dew and frost point tracking. The device is equipped with a microprocessor that manages continuous measurements and performs daily maintenance checks on the mirror. It offers both analog voltage and digital RS-232 outputs, ensuring compatibility with various data collection systems. The MET-2010 is housed in a weatherproof enclosure and is designed to operate effectively in harsh environmental conditions. Its advanced features, including automatic fan failure detection and a corrosion-resistant mirror, enhance reliability and ease of maintenance. This product is particularly well-suited for professional-grade meteorological stations, aviation weather systems, and calibration laboratories.
The Model MET-2010 Precision Meteorological Thermo-Hygrometer is an aspirated thermo-hygrometer with chilled mirror dew point sensor and triple-shielded platinum resistance thermometer for outdoor or indoor test chamber applications. Temperature accuracy �0.05�C over �50�C range. Sensitivity �0.01�C. Slew rate of 1.5�C/second. Zero hysteresis. Dew point temperature accuracy �0.2�C. CPU utilizing DSP technology performs continuous, automatic, and unattended ambient temperature measurements, and performs a daily heat cycle. 0-5Vdc analog and digital RS-232 interfaces. NIST traceable. Optional pressure channel available.
| Yankee Environmental Systems, Inc. | |
|---|---|
| Product Category | Hygrometers and Humidity Measurement Instruments |
| Product Number | MET-2010 |
| Product Name | Precision Meteorological Thermo-Hygrometer |