Yankee Environmental Systems, Inc. Industrial Dew Point Hygrometer System DPH-2020S

Description
The Model DPH-2020S Industrial Dew Point Hygrometer System is a two-stage chilled mirror hygrometer with ambient temperature and pressure sensors and integral sampling system. Includes mirror microscope, flow gauge, air pump, filter and EIA Rack/wall mountable chassis, for industrial or lab applications. Includes NEMA protection of electronics. Dual line digital display. Pressure rated to 30 PSI. DSP technology provides auto-correction for mirror contamination and "mirror clean" indication. Accuracy = �0.1oC dew point over �50oC; max depression 65oC. Zero hysteresis. Analog 4-20mA analog output and digital RS-232 port with graphical PC/Mac real time display software. Includes serial cable. Forced-air cooling with air filtering. Programmable output limit relays for process control automation. NIST traceable. Requires 110/220Vac. Dual channel version available.
Datasheet
Description
The Model DPH-2020S Industrial Dew Point Hygrometer System is a two-stage chilled mirror hygrometer with ambient temperature and pressure sensors and integral sampling system. Includes mirror microscope, flow gauge, air pump, filter and EIA Rack/wall mountable chassis, for industrial or lab applications. Includes NEMA protection of electronics. Dual line digital display. Pressure rated to 30 PSI. DSP technology provides auto-correction for mirror contamination and "mirror clean" indication. Accuracy = �0.1oC dew point over �50oC; max depression 65oC. Zero hysteresis. Analog 4-20mA analog output and digital RS-232 port with graphical PC/Mac real time display software. Includes serial cable. Forced-air cooling with air filtering. Programmable output limit relays for process control automation. NIST traceable. Requires 110/220Vac. Dual channel version available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turners Falls, MA, USA
Industrial Dew Point Hygrometer System
DPH-2020S
Industrial Dew Point Hygrometer System DPH-2020S
The Model DPH-2020S Industrial Dew Point Hygrometer System is a two-stage chilled mirror hygrometer with ambient temperature and pressure sensors and integral sampling system. Includes mirror microscope, flow gauge, air pump, filter and EIA Rack/wall mountable chassis, for industrial or lab applications. Includes NEMA protection of electronics. Dual line digital display. Pressure rated to 30 PSI. DSP technology provides auto-correction for mirror contamination and "mirror clean" indication. Accuracy = �0.1oC dew point over �50oC; max depression 65oC. Zero hysteresis. Analog 4-20mA analog output and digital RS-232 port with graphical PC/Mac real time display software. Includes serial cable. Forced-air cooling with air filtering. Programmable output limit relays for process control automation. NIST traceable. Requires 110/220Vac. Dual channel version available.

The Model DPH-2020S Industrial Dew Point Hygrometer System is a two-stage chilled mirror hygrometer with ambient temperature and pressure sensors and integral sampling system. Includes mirror microscope, flow gauge, air pump, filter and EIA Rack/wall mountable chassis, for industrial or lab applications. Includes NEMA protection of electronics. Dual line digital display. Pressure rated to 30 PSI. DSP technology provides auto-correction for mirror contamination and "mirror clean" indication. Accuracy = �0.1oC dew point over �50oC; max depression 65oC. Zero hysteresis. Analog 4-20mA analog output and digital RS-232 port with graphical PC/Mac real time display software. Includes serial cable. Forced-air cooling with air filtering. Programmable output limit relays for process control automation. NIST traceable. Requires 110/220Vac. Dual channel version available.

Supplier's Site Datasheet

Technical Specifications

  Yankee Environmental Systems, Inc.
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DPH-2020S
Product Name Industrial Dew Point Hygrometer System
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01245.0-00 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Datalogging Humidity Detector - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Moisture Meters - 563024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Meter
Display Digital Readouts or Indicators
View Details