YANGZHOU YANGJIE ELECTRONIC TECHNOLOGY CO., LTD.
KBU406 -- BRIDGE RECTIFIERS
Yangzhou Yangjie Electronic Technology Co., Ltd.
Bridge Rectifiers
KBU406
Description
RECT BRIDGE 600V 4A KBU
Description
RECT BRIDGE 600V 4A KBU
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
KBU406 |
|
Product Name
|
Bridge Rectifiers |
|
VF
|
1 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Single Phase Full Wave Bridge Assemblies
IF
1000 mA
VR
400 volts
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
3 suppliers