YANGZHOU YANGJIE ELECTRONIC TECHNOLOGY CO., LTD.
DB207 -- BRIDGE RECTIFIERS
Yangzhou Yangjie Electronic Technology Co., Ltd.
Bridge Rectifiers
DB207
Description
RECT BRIDGE 1000V 2A DB
Description
RECT BRIDGE 1000V 2A DB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
DB207 |
|
Product Name
|
Bridge Rectifiers |
|
VF
|
1 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Three Phase Full Wave Bridge Assemblies
IF
2200 mA
VR
400 volts
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
2 suppliers