Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
YANGZHOU YANGJIE ELECTRONIC TECHNOLOGY CO., LTD.
BAS40X -- SINGLE DIODES
Yangzhou Yangjie Electronic Technology Co., Ltd.
Single Diodes
BAS40X
Description
SOD-523 40V 0.2A Diodes Rectif
ODG (Origin Data Global)
Done
Description
SOD-523 40V 0.2A Diodes Rectif
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS40X
Single Diodes
BAS40X
SOD-523 40V 0.2A Diodes Rectif
SOD-523 40V 0.2A Diodes Rectif
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Diodes
Product Number
BAS40X
Product Name
Single Diodes
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Switching Diodes
1219522
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
Rectifier Diode
1N5616
Specs
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
I
F
2000 mA
View Details
Nexperia B.V.
Low-leakage switching diode
BAS416-QF
Specs
Diode Applications
Switching; Low Leakage
RoHS Compliant
RoHS
V
F
0.9000 to 9.00E-4 volts
View Details
2
suppliers
Infineon Technologies AG
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 80CLQ150SCS
80CLQ150SCS
Specs
Diode Type
Schottky
Diode Applications
Rectifier; Power Diodes
V
R
150 volts
View Details