1. Three AC outlets, a standard USB-A port and a tech-forward USB-C port for powering all the newest tech devices.
2. Smart power distribution technology balances power delivery to devices based on the ports in use, preventing overcharging and short-circuiting.
| Omni Electrical | |
|---|---|
| Product Category | Power Strips |
| Product Number | OME005.3A1U1C.3 |
| Product Name | Power Modules for Desks Desktop Power Strip 3 Outlet |
| Voltage | 120V |
| Frequency | 60Hz |
| Number of Outlets | 3 |
| Current | 12.0 amps |