Yang Ming International Corporation YM5U52626

Description
5U 26 x 3.5" Storage Server High-performance info-sharing across file and block data that can be easily scaled to accommodate extreme data growth 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 82574L Dual-port Gigabit Ethernet Controller 3. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 4. 4 (x16) PCI-E 2.0 5. 26 x 3.5" SATA Hot-swappable Drive Bays Ideal Applications: Storage Server Database Server Digital Content Delivery Backup Server Data Archival Game Server Video Streaming
Description
5U 26 x 3.5" Storage Server High-performance info-sharing across file and block data that can be easily scaled to accommodate extreme data growth 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 82574L Dual-port Gigabit Ethernet Controller 3. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 4. 4 (x16) PCI-E 2.0 5. 26 x 3.5" SATA Hot-swappable Drive Bays Ideal Applications: Storage Server Database Server Digital Content Delivery Backup Server Data Archival Game Server Video Streaming

Suppliers

Company
Product
Description
Supplier Links
5U 26 x 3.5" Storage Server High-performance info-sharing across file and block data that can be easily scaled to accommodate extreme data growth 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 82574L Dual-port Gigabit Ethernet Controller 3. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 4. 4 (x16) PCI-E 2.0 5. 26 x 3.5" SATA Hot-swappable Drive Bays Ideal Applications: Storage Server Database Server Digital Content Delivery Backup Server Data Archival Game Server Video Streaming

5U 26 x 3.5" Storage Server
High-performance info-sharing across file and block data that can be easily scaled to accommodate extreme data growth
1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
2. Intel® 82574L Dual-port Gigabit Ethernet Controller
3. 6x SATA2 (3 Gbps) Ports via ICH10R Controller
4. 4 (x16) PCI-E 2.0
5. 26 x 3.5" SATA Hot-swappable Drive Bays
Ideal Applications:

  • Storage Server
  • Database Server
  • Digital Content Delivery
  • Backup Server
  • Data Archival
  • Game Server
  • Video Streaming
Supplier's Site
5U 26 x 3.5" Storage Server 1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support 2. Dual AMD SR5690 / SP5100 Chipset 3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6x SATA2 (3.0 Gb/s) ports via AMD SP5100 Controller; RAID 0, 1, 10 6. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots Ideal Applications: Storage Server Database Server Digital Content Delivery Backup Server Data Archival Game Server Video Streaming

5U 26 x 3.5" Storage Server
1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support
2. Dual AMD SR5690 / SP5100 Chipset
3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs
4. Intel® 82576 Dual-Port Gigabit Ethernet Controller
5. 6x SATA2 (3.0 Gb/s) ports via AMD SP5100 Controller; RAID 0, 1, 10
6. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots
Ideal Applications:

  • Storage Server
  • Database Server
  • Digital Content Delivery
  • Backup Server
  • Data Archival
  • Game Server
  • Video Streaming
Supplier's Site

Technical Specifications

  Yang Ming International Corporation Yang Ming International Corporation
Product Category Network Servers Network Servers
Product Number YM5U52626 YM5U52626
Server Type Network Server Network Server
Form Factor Rack Mounted Rack Mounted
Operating System Microsoft Windows; Linux Microsoft Windows; Linux
Other Features Redundant Power Supplies Redundant Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6350 | TwinCAT SMS/SMTP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Expansion JBOD for DSN-6110/6410 - DSN-6020 - D-Link Systems, Inc.
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Capacity 36000 GB
Hard Drives SAS/SATA
View Details