Yang Ming International Corporation YM2U22608X

Description
Affordable, Storage rich workhorse, 2U Data Center Intel® Xeon® E5-2600 Optimized Server 1. Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets 3. 4x PCI-E 3.0 (x8) slots (2x Full-height Full-length, 2x Full-height Half-length) Via Riser card support - Left side: 1 (x16 + x16) PCI-E 3.0 4. Intel® i350 Dual port Gigabit Ethernet 5. 8x 3.5" Hot-swap SATA HDD Bays 6. 500 Watt 80 PLUS single power supply Ideal Applications: Internet Server (Web / Mail) HPC Clustering Digital Content Delivery Medical Imaging GPU computing Game Server Video Streaming Scientific Modeling Telephony / Telecom / VoIP Network / Security Appliance
Description
Affordable, Storage rich workhorse, 2U Data Center Intel® Xeon® E5-2600 Optimized Server 1. Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets 3. 4x PCI-E 3.0 (x8) slots (2x Full-height Full-length, 2x Full-height Half-length) Via Riser card support - Left side: 1 (x16 + x16) PCI-E 3.0 4. Intel® i350 Dual port Gigabit Ethernet 5. 8x 3.5" Hot-swap SATA HDD Bays 6. 500 Watt 80 PLUS single power supply Ideal Applications: Internet Server (Web / Mail) HPC Clustering Digital Content Delivery Medical Imaging GPU computing Game Server Video Streaming Scientific Modeling Telephony / Telecom / VoIP Network / Security Appliance

Suppliers

Company
Product
Description
Supplier Links
Affordable, Storage rich workhorse, 2U Data Center Intel® Xeon® E5-2600 Optimized Server 1. Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets 3. 4x PCI-E 3.0 (x8) slots (2x Full-height Full-length, 2x Full-height Half-length) Via Riser card support - Left side: 1 (x16 + x16) PCI-E 3.0 4. Intel® i350 Dual port Gigabit Ethernet 5. 8x 3.5" Hot-swap SATA HDD Bays 6. 500 Watt 80 PLUS single power supply Ideal Applications: Internet Server (Web / Mail) HPC Clustering Digital Content Delivery Medical Imaging GPU computing Game Server Video Streaming Scientific Modeling Telephony / Telecom / VoIP Network / Security Appliance

Affordable, Storage rich workhorse, 2U Data Center Intel® Xeon® E5-2600 Optimized Server
1. Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s
2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets
3. 4x PCI-E 3.0 (x8) slots (2x Full-height Full-length, 2x Full-height Half-length) Via Riser card support - Left side: 1 (x16 + x16) PCI-E 3.0
4. Intel® i350 Dual port Gigabit Ethernet
5. 8x 3.5" Hot-swap SATA HDD Bays
6. 500 Watt 80 PLUS single power supply
Ideal Applications:

  • Internet Server (Web / Mail)
  • HPC Clustering
  • Digital Content Delivery
  • Medical Imaging
  • GPU computing
  • Game Server
  • Video Streaming
  • Scientific Modeling
  • Telephony / Telecom / VoIP
  • Network / Security Appliance
Supplier's Site
Affordable, Storage rich workhorse, 2U Data Center Intel® Xeon® E5-2600 Optimized Server 1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support 2. Dual AMD SR5690 / SP5100 Chipset 3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6x SATA2 (3.0 Gb/s) ports via AMD SP5100 Controller; RAID 0, 1, 10 6. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots Ideal Applications: Internet Server (Web / Mail) HPC Clustering Digital Content Delivery Medical Imaging GPU computing Game Server Video Streaming Scientific Modeling Telephony / Telecom / VoIP Network / Security Appliance

Affordable, Storage rich workhorse, 2U Data Center Intel® Xeon® E5-2600 Optimized Server
1. Dual AMD Opteron 6100 Series processors (Socket G34) 8/12-Core ready; HT3.0 Link support
2. Dual AMD SR5690 / SP5100 Chipset
3. Up to 256GB of DDR3 Registered ECC 1333/1066/800 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs
4. Intel® 82576 Dual-Port Gigabit Ethernet Controller
5. 6x SATA2 (3.0 Gb/s) ports via AMD SP5100 Controller; RAID 0, 1, 10
6. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots
Ideal Applications:

  • Internet Server (Web / Mail)
  • HPC Clustering
  • Digital Content Delivery
  • Medical Imaging
  • GPU computing
  • Game Server
  • Video Streaming
  • Scientific Modeling
  • Telephony / Telecom / VoIP
  • Network / Security Appliance
Supplier's Site

Technical Specifications

  Yang Ming International Corporation Yang Ming International Corporation
Product Category Network Servers Network Servers
Product Number YM2U22608X YM2U22608X
Server Type Network Server Network Server
Form Factor Rack Mounted Rack Mounted
Operating System Microsoft Windows; Linux Microsoft Windows; Linux
Other Features Redundant Power Supplies Redundant Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
C6670-0020 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Expansion JBOD for DSN-6110/6410 - DSN-6020 - D-Link Systems, Inc.
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Capacity 36000 GB
Hard Drives SAS/SATA
View Details