Yang Ming International Corporation SYS-6026TT-GIBQRF

Description
Supermicro SuperServer 6026TT-GIBQRF: 2U Twin 3.5" 12 drive bays Server 28.5" Depth intel Xeon 5600 series Dual sockets 1366 1400W 80 PLUS Gold Level redundant power supply Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0 for Double-Width GPU 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 6x Hot-swap SATA Drive Bays 7. 1400W Gold Level High-efficiency redundant power supply 8. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector Ideal Applications: Internet Server (Web / Mail) HPC Clustering Digital Content Delivery Medical Imaging Telephony / Telecom / VoIP Network / Security Appliance
Description
Supermicro SuperServer 6026TT-GIBQRF: 2U Twin 3.5" 12 drive bays Server 28.5" Depth intel Xeon 5600 series Dual sockets 1366 1400W 80 PLUS Gold Level redundant power supply Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0 for Double-Width GPU 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 6x Hot-swap SATA Drive Bays 7. 1400W Gold Level High-efficiency redundant power supply 8. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector Ideal Applications: Internet Server (Web / Mail) HPC Clustering Digital Content Delivery Medical Imaging Telephony / Telecom / VoIP Network / Security Appliance

Suppliers

Company
Product
Description
Supplier Links
Supermicro SuperServer 6026TT-GIBQRF: 2U Twin 3.5" 12 drive bays Server 28.5" Depth intel Xeon 5600 series Dual sockets 1366 1400W 80 PLUS Gold Level redundant power supply Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0 for Double-Width GPU 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 6x Hot-swap SATA Drive Bays 7. 1400W Gold Level High-efficiency redundant power supply 8. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector Ideal Applications: Internet Server (Web / Mail) HPC Clustering Digital Content Delivery Medical Imaging Telephony / Telecom / VoIP Network / Security Appliance

Supermicro SuperServer 6026TT-GIBQRF: 2U Twin 3.5" 12 drive bays Server 28.5" Depth intel Xeon 5600 series Dual sockets 1366 1400W 80 PLUS Gold Level redundant power supply
Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:
1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM
3. 1 (x16) PCI-E 2.0 for Double-Width GPU
4. Integrated IPMI 2.0 with KVM and Dedicated LAN
5. Dual Intel® 82574L Gigabit Ethernet Controller
6. 6x Hot-swap SATA Drive Bays
7. 1400W Gold Level High-efficiency redundant power supply
8. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector
Ideal Applications:

  • Internet Server (Web / Mail)
  • HPC Clustering
  • Digital Content Delivery
  • Medical Imaging
  • Telephony / Telecom / VoIP
  • Network / Security Appliance
Supplier's Site

Technical Specifications

  Yang Ming International Corporation
Product Category Network Servers
Product Number SYS-6026TT-GIBQRF
Server Type Network Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux
Other Features Redundant Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
16-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1526I-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
EFM Premium Services Blade - ForeFront™ 3310RC - Data Connect Enterprise, Inc.
Specs
Server Type Network Server
Form Factor Blade Server
Operating Temperature 0 to 50 C (32 to 122 F)
View Details