Yang Ming International Corporation SYS-5086B-TRF

Description
Supermicro 16 x 2.5" SuperServer 5086B-TRF Suited for SMB & HPC environments and single-tier architectures Highest Density 5U 8-Way Server;Super-High Computing Performance 8x Intel Xeon 8-core 7500 series and 10-core E7-8800 family processors supported 64x DIMM slots (16GB DDR3) support up to 1TB Reg. ECC SDRAM 4x PCI-E 2.0 x16 + 2x PCI-E 2.0 x8 (in x16 slot) or 10x PCI-E 2.0 x8 full-height full-length slots 2800W hot-swap (2+2) redundant high-efficiency power supplies Gold Level Certified Ideal Applications: Enterprise mission-critical applications e-Commerce Virtualization Graphics High performance computing
Description
Supermicro 16 x 2.5" SuperServer 5086B-TRF Suited for SMB & HPC environments and single-tier architectures Highest Density 5U 8-Way Server;Super-High Computing Performance 8x Intel Xeon 8-core 7500 series and 10-core E7-8800 family processors supported 64x DIMM slots (16GB DDR3) support up to 1TB Reg. ECC SDRAM 4x PCI-E 2.0 x16 + 2x PCI-E 2.0 x8 (in x16 slot) or 10x PCI-E 2.0 x8 full-height full-length slots 2800W hot-swap (2+2) redundant high-efficiency power supplies Gold Level Certified Ideal Applications: Enterprise mission-critical applications e-Commerce Virtualization Graphics High performance computing

Suppliers

Company
Product
Description
Supplier Links
Supermicro 16 x 2.5" SuperServer 5086B-TRF Suited for SMB & HPC environments and single-tier architectures Highest Density 5U 8-Way Server;Super-High Computing Performance 8x Intel Xeon 8-core 7500 series and 10-core E7-8800 family processors supported 64x DIMM slots (16GB DDR3) support up to 1TB Reg. ECC SDRAM 4x PCI-E 2.0 x16 + 2x PCI-E 2.0 x8 (in x16 slot) or 10x PCI-E 2.0 x8 full-height full-length slots 2800W hot-swap (2+2) redundant high-efficiency power supplies Gold Level Certified Ideal Applications: Enterprise mission-critical applications e-Commerce Virtualization Graphics High performance computing

Supermicro 16 x 2.5" SuperServer 5086B-TRF
Suited for SMB & HPC environments and single-tier architectures
Highest Density 5U 8-Way Server;Super-High Computing Performance
8x Intel Xeon 8-core 7500 series and 10-core E7-8800 family processors supported
64x DIMM slots (16GB DDR3) support up to 1TB Reg. ECC SDRAM
4x PCI-E 2.0 x16 + 2x PCI-E 2.0 x8 (in x16 slot) or 10x PCI-E 2.0 x8 full-height full-length slots
2800W hot-swap (2+2) redundant high-efficiency power supplies Gold Level Certified
Ideal Applications:

  • Enterprise mission-critical applications
  • e-Commerce
  • Virtualization
  • Graphics
  • High performance computing
Supplier's Site

Technical Specifications

  Yang Ming International Corporation
Product Category Network Servers
Product Number SYS-5086B-TRF
Server Type Network Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF6420 | TwinCAT 3 Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details