Supermicro SuperServer 5017C-TF: 1U Enhanced Energy Saving Single Processor Server; Total System power control to the lowest level
1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155)
2. Intel® C202 PCH Chipset
3. 2x 3.5" Hot-swap SATA II HDDs, 1x PCI-E 2.0 x8 slot
4. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs
5. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports
6. Total System power control to the lowest level, intelligent FAN Technology to optimize Fan Power and minimize noise
Ideal Applications:
| Yang Ming International Corporation | |
|---|---|
| Product Category | Network Servers |
| Product Number | SYS-5017C-TF |
| Server Type | Network Server |
| Form Factor | Rack Mounted |
| Operating System | Microsoft Windows; Linux |
| Other Features | Redundant Power Supplies |