Quanta Two-Socket High Performance & Cost-Effective 1U Rackmount Server w/ Dual Intel® Xeon® E5-2600 processors
1. Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s
2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets
3. PCIe x16 G3 riser slot for low-profile card
4. Intel® i350 Dual port Gigabit Ethernet
5. 4x 3.5" or 10x 2.5" Hot-swap SATA HDD Bays
6. 650W high efficiency fixed PSU
Ideal Applications:
| Yang Ming International Corporation | |
|---|---|
| Product Category | Network Servers |
| Product Number | S210-X12MS |
| Server Type | Network Server |
| Form Factor | Rack Mounted |
| Operating System | Microsoft Windows; Linux |
| Other Features | Redundant Power Supplies |