Yamaichi Electronics USA, Inc. Ribbon Cable, 80Way, 61M; Cable Shielding Yamaichi FLEX-B280-7/0.1

Description
RIBBON CABLE, 80WAY, 61M; Cable Shielding:Unscreened ; No. of Cores:80Core; Wire Gauge:30AWG; Conductor Area CSA:0.055mm2; Reel Length (Imperial):200ft; Reel Length (Metric):61m; Jacket Colour:Grey; Cable Width:50.8mm; No. of Max RoHS Compliant: Yes
Description
RIBBON CABLE, 80WAY, 61M; Cable Shielding:Unscreened ; No. of Cores:80Core; Wire Gauge:30AWG; Conductor Area CSA:0.055mm2; Reel Length (Imperial):200ft; Reel Length (Metric):61m; Jacket Colour:Grey; Cable Width:50.8mm; No. of Max RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 80Way, 61M; Cable Shielding Yamaichi - 59M7424 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 80Way, 61M; Cable Shielding Yamaichi
59M7424
Ribbon Cable, 80Way, 61M; Cable Shielding Yamaichi 59M7424
RIBBON CABLE, 80WAY, 61M; Cable Shielding:Unscreened ; No. of Cores:80Core; Wire Gauge:30AWG; Conductor Area CSA:0.055mm2; Reel Length (Imperial):200ft; Reel Length (Metric):61m; Jacket Colour:Grey; Cable Width:50.8mm; No. of Max RoHS Compliant: Yes

RIBBON CABLE, 80WAY, 61M; Cable Shielding:Unscreened; No. of Cores:80Core; Wire Gauge:30AWG; Conductor Area CSA:0.055mm2; Reel Length (Imperial):200ft; Reel Length (Metric):61m; Jacket Colour:Grey; Cable Width:50.8mm; No. of Max RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59M7424
Product Name Ribbon Cable, 80Way, 61M; Cable Shielding Yamaichi
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details