Yamaha Motor- Robot Division Single-Axis Robot Type R, Rotation Axis Model R20

Description
Position repeatability accuracy of +/-30seconds (0.0083°). The R type can be used as the rotation axis when combined with other robots, or utilized for a wide range of applications such as index tables. Harmonic drive delivers high-strength and high-accuracy.
Datasheet
Description
Position repeatability accuracy of +/-30seconds (0.0083°). The R type can be used as the rotation axis when combined with other robots, or utilized for a wide range of applications such as index tables. Harmonic drive delivers high-strength and high-accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Axis Robot Type R, Rotation Axis Model - R20 - Yamaha Motor- Robot Division
Hamamatsu, Japan
Single-Axis Robot Type R, Rotation Axis Model
R20
Single-Axis Robot Type R, Rotation Axis Model R20
Position repeatability accuracy of +/-30seconds (0.0083°). The R type can be used as the rotation axis when combined with other robots, or utilized for a wide range of applications such as index tables. Harmonic drive delivers high-strength and high-accuracy.

Position repeatability accuracy of +/-30seconds (0.0083°).
The R type can be used as the rotation axis when combined with other robots, or utilized for a wide range of applications such as index tables.
Harmonic drive delivers high-strength and high-accuracy.

Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Electric Rotary Actuators
Product Number R20
Product Name Single-Axis Robot Type R, Rotation Axis Model
Rotational Output Shaft
Rotation Angle 360°
Number Single Shaft
Diameter 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electric actuator - ESBF-BS-80-400-32P - Festo Corporation
Specs
Radial Load 247 lbs (112 kg)
Linear Stroke 15.75 inch (400 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Electrical RotaryActuator, Explostion Proof - RHDE16000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details