Yamaha Motor- Robot Division Single-Axis Robot Type R, Rotation Axis Model R10

Description
Position repeatability accuracy of +/-30seconds (0.0083°). The R type can be used as the rotation axis when combined with other robots, or utilized for a wide range of applications such as index tables. Harmonic drive delivers high-strength and high-accuracy.
Datasheet
Description
Position repeatability accuracy of +/-30seconds (0.0083°). The R type can be used as the rotation axis when combined with other robots, or utilized for a wide range of applications such as index tables. Harmonic drive delivers high-strength and high-accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Axis Robot Type R, Rotation Axis Model - R10 - Yamaha Motor- Robot Division
Hamamatsu, Japan
Single-Axis Robot Type R, Rotation Axis Model
R10
Single-Axis Robot Type R, Rotation Axis Model R10
Position repeatability accuracy of +/-30seconds (0.0083°). The R type can be used as the rotation axis when combined with other robots, or utilized for a wide range of applications such as index tables. Harmonic drive delivers high-strength and high-accuracy.

Position repeatability accuracy of +/-30seconds (0.0083°).
The R type can be used as the rotation axis when combined with other robots, or utilized for a wide range of applications such as index tables.
Harmonic drive delivers high-strength and high-accuracy.

Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Electric Rotary Actuators
Product Number R10
Product Name Single-Axis Robot Type R, Rotation Axis Model
Rotational Output Shaft
Rotation Angle 360°
Number Single Shaft
Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electrical RotaryActuator - RHD800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 488mm x 520mm x 416mm
View Details
Electric cylinder - EGSK-26-200-6P - Festo Corporation
Specs
Maximum Torque 232 In-lbs (267 kg-cm)
Linear Stroke 7.87 inch (200 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details