Yamaha Corporation Cartesian (Gantry) Robots Gantry type

Description
Yamaha's Gantry type robots are designed with a guide railing at the end of the Y-axis for additional support, providing greater stability and precision during operation. The gantry type robots are available in 2, 3, or 4 axes configurations, allowing for flexibility in application and movement range. With the gantry type configuration, the Y-axis carriage is supported by two guide rails, one on each side, ensuring stability and accuracy during movement. The guide rails also help to minimize vibration and ensure smooth operation. The additional support provided by the guide rail makes this type of robot ideal for applications that require high precision, such as machining, testing, or inspection. The Gantry type robots are available in 2, 3, or 4 axes configurations, allowing for a wide range of movement options. The X-axis moves horizontally, while the Y-axis moves vertically along the guide rail, providing a large working area. The Z-axis can also be added for up and down movement, and an optional rotary axis can be added for increased flexibility. The Gantry type robots are ideal for applications such as CNC machining, assembly, and inspection, where high precision and stability are essential. They are also used in industries such as automotive, aerospace, and electronics, where high accuracy and repeatability are critical for quality control.
Description
Yamaha's Gantry type robots are designed with a guide railing at the end of the Y-axis for additional support, providing greater stability and precision during operation. The gantry type robots are available in 2, 3, or 4 axes configurations, allowing for flexibility in application and movement range. With the gantry type configuration, the Y-axis carriage is supported by two guide rails, one on each side, ensuring stability and accuracy during movement. The guide rails also help to minimize vibration and ensure smooth operation. The additional support provided by the guide rail makes this type of robot ideal for applications that require high precision, such as machining, testing, or inspection. The Gantry type robots are available in 2, 3, or 4 axes configurations, allowing for a wide range of movement options. The X-axis moves horizontally, while the Y-axis moves vertically along the guide rail, providing a large working area. The Z-axis can also be added for up and down movement, and an optional rotary axis can be added for increased flexibility. The Gantry type robots are ideal for applications such as CNC machining, assembly, and inspection, where high precision and stability are essential. They are also used in industries such as automotive, aerospace, and electronics, where high accuracy and repeatability are critical for quality control.

Suppliers

Company
Product
Description
Supplier Links
Cartesian (Gantry) Robots - Gantry type - Yamaha Corporation
Hamamatsu, Shizuoka, Japan
Cartesian (Gantry) Robots
Gantry type
Cartesian (Gantry) Robots Gantry type
Yamaha's Gantry type robots are designed with a guide railing at the end of the Y-axis for additional support, providing greater stability and precision during operation. The gantry type robots are available in 2, 3, or 4 axes configurations, allowing for flexibility in application and movement range. With the gantry type configuration, the Y-axis carriage is supported by two guide rails, one on each side, ensuring stability and accuracy during movement. The guide rails also help to minimize vibration and ensure smooth operation. The additional support provided by the guide rail makes this type of robot ideal for applications that require high precision, such as machining, testing, or inspection. The Gantry type robots are available in 2, 3, or 4 axes configurations, allowing for a wide range of movement options. The X-axis moves horizontally, while the Y-axis moves vertically along the guide rail, providing a large working area. The Z-axis can also be added for up and down movement, and an optional rotary axis can be added for increased flexibility. The Gantry type robots are ideal for applications such as CNC machining, assembly, and inspection, where high precision and stability are essential. They are also used in industries such as automotive, aerospace, and electronics, where high accuracy and repeatability are critical for quality control.

Yamaha's Gantry type robots are designed with a guide railing at the end of the Y-axis for additional support, providing greater stability and precision during operation. The gantry type robots are available in 2, 3, or 4 axes configurations, allowing for flexibility in application and movement range.
With the gantry type configuration, the Y-axis carriage is supported by two guide rails, one on each side, ensuring stability and accuracy during movement. The guide rails also help to minimize vibration and ensure smooth operation. The additional support provided by the guide rail makes this type of robot ideal for applications that require high precision, such as machining, testing, or inspection.
The Gantry type robots are available in 2, 3, or 4 axes configurations, allowing for a wide range of movement options. The X-axis moves horizontally, while the Y-axis moves vertically along the guide rail, providing a large working area. The Z-axis can also be added for up and down movement, and an optional rotary axis can be added for increased flexibility.
The Gantry type robots are ideal for applications such as CNC machining, assembly, and inspection, where high precision and stability are essential. They are also used in industries such as automotive, aerospace, and electronics, where high accuracy and repeatability are critical for quality control.

Supplier's Site

Technical Specifications

  Yamaha Corporation
Product Category Robots
Product Number Gantry type
Product Name Cartesian (Gantry) Robots
Robot Type Cartesian; Gantry
Unlock Full Specs
to access all available technical data

Similar Products

X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 3 kg (6.62 lbs)
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details