Yamaha Corporation Cartesian (Gantry) Robots Double Y axes type

Description
Yamaha's Double Y-axis type is a compact Cartesian robot that combines two robots into a single unit. This design is ideal for applications that require synchronized motion on two axes, such as pick-and-place operations, material handling, and assembly. The Double Y-axis type robot has four or six axes, depending on the specific model. The four-axis version consists of two X-axis stages and two Y-axis stages, while the six-axis version adds two Z-axis stages to the design. The Double Y-axis type robot is designed to be highly versatile and customizable, with a range of options for stroke length, maximum speed, and maximum payload. The robot's maximum speed ranges from 200 mm/s to 1000 mm/s, depending on the model, and the maximum payload ranges from 5 kg to 30 kg, making it suitable for a variety of applications across different industries.
Description
Yamaha's Double Y-axis type is a compact Cartesian robot that combines two robots into a single unit. This design is ideal for applications that require synchronized motion on two axes, such as pick-and-place operations, material handling, and assembly. The Double Y-axis type robot has four or six axes, depending on the specific model. The four-axis version consists of two X-axis stages and two Y-axis stages, while the six-axis version adds two Z-axis stages to the design. The Double Y-axis type robot is designed to be highly versatile and customizable, with a range of options for stroke length, maximum speed, and maximum payload. The robot's maximum speed ranges from 200 mm/s to 1000 mm/s, depending on the model, and the maximum payload ranges from 5 kg to 30 kg, making it suitable for a variety of applications across different industries.

Suppliers

Company
Product
Description
Supplier Links
Cartesian (Gantry) Robots - Double Y axes type - Yamaha Corporation
Hamamatsu, Shizuoka, Japan
Cartesian (Gantry) Robots
Double Y axes type
Cartesian (Gantry) Robots Double Y axes type
Yamaha's Double Y-axis type is a compact Cartesian robot that combines two robots into a single unit. This design is ideal for applications that require synchronized motion on two axes, such as pick-and-place operations, material handling, and assembly. The Double Y-axis type robot has four or six axes, depending on the specific model. The four-axis version consists of two X-axis stages and two Y-axis stages, while the six-axis version adds two Z-axis stages to the design. The Double Y-axis type robot is designed to be highly versatile and customizable, with a range of options for stroke length, maximum speed, and maximum payload. The robot's maximum speed ranges from 200 mm/s to 1000 mm/s, depending on the model, and the maximum payload ranges from 5 kg to 30 kg, making it suitable for a variety of applications across different industries.

Yamaha's Double Y-axis type is a compact Cartesian robot that combines two robots into a single unit. This design is ideal for applications that require synchronized motion on two axes, such as pick-and-place operations, material handling, and assembly.
The Double Y-axis type robot has four or six axes, depending on the specific model. The four-axis version consists of two X-axis stages and two Y-axis stages, while the six-axis version adds two Z-axis stages to the design.
The Double Y-axis type robot is designed to be highly versatile and customizable, with a range of options for stroke length, maximum speed, and maximum payload. The robot's maximum speed ranges from 200 mm/s to 1000 mm/s, depending on the model, and the maximum payload ranges from 5 kg to 30 kg, making it suitable for a variety of applications across different industries.

Supplier's Site

Technical Specifications

  Yamaha Corporation
Product Category Robots
Product Number Double Y axes type
Product Name Cartesian (Gantry) Robots
Robot Type Cartesian; Gantry
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 8 kg (17.64 lbs)
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details