TE Connectivity Ferrite Beads and Chips BMC2CY0300AN

Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1204 (3210 Metric) 350mA 200mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1204 (3210 Metric) 350mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1712-BMC2CY0300ANTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC2CY0300ANTR-ND
Ferrite Beads and Chips 1712-BMC2CY0300ANTR-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1204 (3210 Metric) 350mA 200mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1204 (3210 Metric) 350mA 200mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1712-BMC2CY0300ANTR-ND
Product Name Ferrite Beads and Chips
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0500ANTR-ND - DigiKey
Specs
DCR 1 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Standards and Certifications RoHS
View Details