Yageo USA Array/Network Chip Resistors YC248-JR-0762RL

Description
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications
Request a Quote Datasheet
Description
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Array/Network Chip Resistors - YC248-JR-0762RL - Yageo USA
Milpitas, CA, United States
Array/Network Chip Resistors
YC248-JR-0762RL
Array/Network Chip Resistors YC248-JR-0762RL
Integrated discrete chip resistors from 2 to 8 pc Low assembly costs Reduced size of final equipment Higher component and equipment reliability Applications Pick & place applications

Integrated discrete chip resistors from 2 to 8 pc
Low assembly costs
Reduced size of final equipment
Higher component and equipment reliability
Applications
Pick & place applications

Supplier's Site
Resistor Networks, Arrays - YC248-JR-0762RL-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC248-JR-0762RL-ND
Resistor Networks, Arrays YC248-JR-0762RL-ND
62 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1606, Convex, Long Side Terminals

62 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1606, Convex, Long Side Terminals

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1374150-YC248-JR-0762RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374150-YC248-JR-0762RL
Resistors - Resistor Networks, Arrays 1374150-YC248-JR-0762RL
Win Source Part Number: 1374150-YC248-JR-076 2RL Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: YC248 Product Status: Active Package / Case: 1606, Convex, Long Side Terminals Base Product Number: YC248-JR Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±5% Applications: Automotive AEC-Q200, DDRAM, SDRAM Size / Dimension: 0.157" L x 0.063" W (4.00mm x 1.60mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 62 Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Circuit Type: Isolated

Win Source Part Number: 1374150-YC248-JR-0762RL
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: YC248
Product Status: Active
Package / Case: 1606, Convex, Long Side Terminals
Base Product Number: YC248-JR
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200, DDRAM, SDRAM
Size / Dimension: 0.157" L x 0.063" W (4.00mm x 1.60mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 62
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Circuit Type: Isolated

Buy Now Datasheet
62 OHM Resistor - 50-YC248-JR-0762RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62 OHM Resistor
50-YC248-JR-0762RL
62 OHM Resistor 50-YC248-JR-0762RL
RES ARRAY 8 RES 62 OHM 1606 Product overview: YC248-JR-0762RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC248-JR-0762RL can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 62 OHM 1606 Product overview: YC248-JR-0762RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC248-JR-0762RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - YC248-JR-0762RL - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
YC248-JR-0762RL
Resistor Networks, Arrays YC248-JR-0762RL
RES ARRAY 8 RES 62 OHM 1606

RES ARRAY 8 RES 62 OHM 1606

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number YC248-JR-0762RL YC248-JR-0762RL-ND 1374150-YC248-JR-0762RL 50-YC248-JR-0762RL YC248-JR-0762RL
Product Name Array/Network Chip Resistors Resistor Networks, Arrays Resistors - Resistor Networks, Arrays 62 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array Chip Array
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.0625 watts
Category / Application General Use Automotive Automotive AEC-Q200, DDRAM, SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details