Yageo USA Surface Mount Resistors YC164-JR-074K7L

Description
Yageo YC164-JR-074K7L
Request a Quote Datasheet
Description
Yageo YC164-JR-074K7L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2427253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427253
Surface Mount Resistors 2427253
Yageo YC164-JR-074K7L

Yageo YC164-JR-074K7L

Supplier's Site
Surface Mount Resistors - 2427254P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427254P
Surface Mount Resistors 2427254P
Yageo YC164-JR-074K7L

Yageo YC164-JR-074K7L

Supplier's Site
Surface Mount Resistors - 2427254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427254
Surface Mount Resistors 2427254
Yageo YC164-JR-074K7L

Yageo YC164-JR-074K7L

Supplier's Site
RES ARRAY 4.7K OHM 8TRM 4RES SMD - YC164-JR-074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 4.7K OHM 8TRM 4RES SMD
YC164-JR-074K7L
RES ARRAY 4.7K OHM 8TRM 4RES SMD YC164-JR-074K7L
RES ARRAY 4.7Kohm 8TRM 4RES SMD

RES ARRAY 4.7Kohm 8TRM 4RES SMD

Supplier's Site
Laguna Hills, CA, United States
Resistor Networks, Arrays - YC164-JR-074K7L
904153-YC164-JR-074K7L
Resistor Networks, Arrays - YC164-JR-074K7L 904153-YC164-JR-074K7L
Manufacturer: Yageo Win Source Part Number: 904153-YC164-JR-074K 7L Series: YC164 Operating Temperature Range: -55°C ~ 155°C Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals Package: 1206 (3216 Metric), Convex, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: YC164JR074K7L, YC164J-4.7KCT, YC164J-4.7KTR, YC164J-4.7KDKR

Manufacturer: Yageo
Win Source Part Number: 904153-YC164-JR-074K7L
Series: YC164
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Package: 1206 (3216 Metric), Convex, Long Side Terminals
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: YC164JR074K7L, YC164J-4.7KCT, YC164J-4.7KTR, YC164J-4.7KDKR

Buy Now Datasheet
Resistor Networks, Arrays - YC164J-4.7KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC164J-4.7KTR-ND
Resistor Networks, Arrays YC164J-4.7KTR-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - YC164J-4.7KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC164J-4.7KDKR-ND
Resistor Networks, Arrays YC164J-4.7KDKR-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - YC164J-4.7KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC164J-4.7KCT-ND
Resistor Networks, Arrays YC164J-4.7KCT-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
SMD Isolated 50V Resistor - 50-YC164-JR-074K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 50V Resistor
50-YC164-JR-074K7L
SMD Isolated 50V Resistor 50-YC164-JR-074K7L
Thick Film Resistor Array 4.7kΩ 5% 50V 1206 SMD 4-Element Isolated Product overview: YC164-JR-074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC164-JR-074K7L can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 4.7kΩ 5% 50V 1206 SMD 4-Element Isolated Product overview: YC164-JR-074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-YC164-JR-074K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 4 RES 4.7K OHM 1206 - 898-YC164-JR-074K7L - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 4.7K OHM 1206
898-YC164-JR-074K7L
RES ARRAY 4 RES 4.7K OHM 1206 898-YC164-JR-074K7L
RES ARRAY 4 RES 4.7K OHM 1206

RES ARRAY 4 RES 4.7K OHM 1206

Supplier's Site
Resistor Networks, Arrays - YC164-JR-074K7L - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
YC164-JR-074K7L
Resistor Networks, Arrays YC164-JR-074K7L
RES ARRAY 4 RES 4.7K OHM 1206

RES ARRAY 4 RES 4.7K OHM 1206

Supplier's Site Datasheet
Resistor Array, Arv241 1206 4K7; Resistance Yageo - 98K8212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Arv241 1206 4K7; Resistance Yageo
98K8212
Resistor Array, Arv241 1206 4K7; Resistance Yageo 98K8212
RESISTOR ARRAY, ARV241 1206 4K7; Resistance:4.7kohm; Product Range:YC164 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR ARRAY, ARV241 1206 4K7; Resistance:4.7kohm; Product Range:YC164 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Isolated Array, 4Resistor 4.7Kohm 5% Smd, Full Reel; Resistance Yageo - 67R0908 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array, 4Resistor 4.7Kohm 5% Smd, Full Reel; Resistance Yageo
67R0908
Resistor, Isolated Array, 4Resistor 4.7Kohm 5% Smd, Full Reel; Resistance Yageo 67R0908
RESISTOR, ISOLATED ARRAY, 4RESISTOR 4.7KOHM 5% SMD, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY, 4RESISTOR 4.7KOHM 5% SMD, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site
Resistors >> Resistor Networks & Arrays - YC164-JR-074K7L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
YC164-JR-074K7L
Resistors >> Resistor Networks & Arrays YC164-JR-074K7L
4 ±5% 4.7kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±5% 4.7kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistor, Capacitor Networks
Product Number 2427253 YC164-JR-074K7L 904153-YC164-JR-074K7L YC164J-4.7KTR-ND 50-YC164-JR-074K7L 898-YC164-JR-074K7L YC164-JR-074K7L 98K8212 67R0908 YC164-JR-074K7L
Product Name Surface Mount Resistors RES ARRAY 4.7K OHM 8TRM 4RES SMD Resistor Networks, Arrays - YC164-JR-074K7L Resistor Networks, Arrays SMD Isolated 50V Resistor RES ARRAY 4 RES 4.7K OHM 1206 Resistor Networks, Arrays Resistor Array, Arv241 1206 4K7; Resistance Yageo Resistor, Isolated Array, 4Resistor 4.7Kohm 5% Smd, Full Reel; Resistance Yageo Resistors >> Resistor Networks & Arrays
Technology / Construction Thick Film (Chip); Thick Film THICK FILM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206 1206; 1206 [3216 Metric]
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Power Rating 0.0625 watts 0.0625 watts 0.0625 watts
Standards and Certifications RoHS; AEC-Q200 RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details